EN
  • EN
  • DE

DMN63D1LT-7

Part No DMN63D1LT-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 320MA SOT523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 320mA (Ta) 330mW (Ta) Surface Mount SOT-523
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-523
Case / Package SOT-523
Family Name DMN63
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869032-DMN63D1LT-7
Ultra Librarian 3D Model Ultra Librarian DMN63D1LT-7 CAD Model

Description

Product Overview: DMN63D1LT-7

The DMN63D1LT-7 is a high-performance, N-channel enhancement mode field-effect transistor (FET) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This MOSFET is a part of their extensive DMN series, which is known for its efficiency and reliability.

Key Features

  • Low On-Resistance: The DMN63D1LT-7 boasts a very low on-resistance, which translates to reduced losses and improved power efficiency in applications where it is deployed.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET is capable of operating at high frequencies, making it an ideal choice for power management tasks.
  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring that it can be easily driven by low-voltage logic signals, which is crucial for battery-operated and low-power devices.
  • Surface-Mount Package: The DMN63D1LT-7 comes in a compact SOT-523 package, which is suitable for space-constrained applications and allows for efficient use of PCB real estate.
  • RoHS Compliant: In line with modern environmental standards, this product is RoHS compliant, meaning it is free from hazardous substances commonly found in electronics.

Applications

The DMN63D1LT-7 MOSFET is versatile and can be used in a wide range of electronic applications. Its high-speed switching capability makes it suitable for:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Powered Devices
  • Load Switches
  • Motor Control Systems

This MOSFET's reliability and performance also make it an excellent choice for consumer electronics, telecommunications, and computing devices, where efficient power regulation is essential.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The DMN63D1LT-7 is no exception, as it is designed to ensure long-term reliability and stable operation under various conditions. Customers can trust in the consistent performance and durability of this MOSFET for their critical applications.

With its combination of features, the DMN63D1LT-7 from Diodes Incorporated represents a robust and efficient solution for designers looking to improve the performance and efficiency of their electronic designs.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0680 $50.3200
1,570+ $0.0637 $100.0090
2,440+ $0.0616 $150.3040
3,495+ $0.0573 $200.2635
4,540+ $0.0551 $250.1540
5,665+ $0.0530 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess