EN
  • EN
  • DE
  • IT

DMP2045UQ-13

Part No DMP2045UQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 8V~24V SOT23 T&R 1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 4.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 45mOhm @ 4A, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 6.8 nC @ 4.5 V
Vgs (Max) ±8V
Input Capacitance (Ciss) (Max) @ Vds 634 pF @ 10 V
FET Feature -
Power Dissipation (Max) 800mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DMP2045
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1376762-DMP2045UQ-13
Ultra Librarian 3D Model Ultra Librarian DMP2045UQ-13 CAD Model

Description

Overview of DMP2045UQ-13 by Diodes Incorporated

The DMP2045UQ-13 is a high-performance P-Channel MOSFET from Diodes Incorporated, designed to deliver efficient power management and switching capabilities for a wide range of applications. This MOSFET is a testament to Diodes Incorporated's commitment to providing innovative semiconductor solutions that meet the evolving needs of modern electronics.

Key Features

  • Voltage and Current Ratings: The DMP2045UQ-13 boasts a drain-source voltage (V<sub>DS) of -20V, and a continuous drain current (I<sub>D) of -4.7A, making it suitable for handling moderate power requirements in electronic circuits.
  • Low On-Resistance: With a low on-resistance (R<sub>DS(on)) of just 45mΩ at V<sub>GS = -4.5V, this MOSFET ensures reduced power loss and increased efficiency in operation, which is crucial for power-sensitive designs.
  • Thermal Performance: The device is encapsulated in a compact SOT-23 package, which provides excellent thermal performance and helps in maintaining stability under varying operational conditions.
  • Fast Switching Speed: The fast switching characteristics of the DMP2045UQ-13 are ideal for high-speed circuit applications, including pulse circuits and PWM (Pulse Width Modulation) controls.

Applications

The DMP2045UQ-13 is versatile and can be used in a variety of applications, such as:

  • Power Management Systems
  • Load Switching
  • Battery Powered Devices
  • DC-DC Converters
  • Motor Control Circuits

Quality and Reliability

Diodes Incorporated ensures that the DMP2045UQ-13 meets the highest quality and reliability standards. The device is RoHS compliant, reflecting the company's dedication to environmental responsibility. Additionally, it is designed to withstand rigorous operating conditions, providing a reliable solution for engineers and designers.

In summary, the DMP2045UQ-13 from Diodes Incorporated is an exceptional choice for anyone in need of a robust, efficient, and versatile P-Channel MOSFET. Its combination of low on-resistance, fast switching, and thermal efficiency makes it an ideal component for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1695
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.1025 $56.3750
1,335+ $0.0841 $112.2735
2,065+ $0.0814 $168.0910
2,845+ $0.0788 $224.1860
3,680+ $0.0762 $280.4160
4,920+ $0.0683 $336.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,960 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess