EN
  • EN
  • DE

DMP3097LQ-7

Part No DMP3097LQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 25V~30V SOT23 T&R / P-Channel 30 V 3.9A (Ta) 1W Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 3.9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 65mOhm @ 3.8A, 10V
Vgs(th) (Max) @ Id 2.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 13.4 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 563 pF @ 25 V
Power Dissipation (Max) 1W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
ECCN EAR99
HTSUS 8541.29.0095
Other Names 31-DMP3097LQ-7TR
Standard Package 3,000
Win Source Part Number 1055792-DMP3097LQ-7
Ultra Librarian 3D Model Ultra Librarian DMP3097LQ-7 CAD Model

Description

Introducing the DMP3097LQ-7 P-Channel MOSFET from Diodes Incorporated

The DMP3097LQ-7 is a high-performance, P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a trusted name in semiconductor solutions. This MOSFET is designed to deliver efficient power management and control within a wide array of electronic applications. Its compact form factor and robust feature set make it an ideal choice for engineers and designers looking to optimize their power circuitry.

Key Features

  • Low On-Resistance: The DMP3097LQ-7 boasts a low on-resistance (RDS(on)), which translates to reduced power losses and improved efficiency in operation. This feature is particularly beneficial when dealing with battery-powered devices where energy conservation is critical.
  • High Power Dissipation: With an impressive power dissipation capability, this MOSFET can handle higher currents and dissipate heat effectively, ensuring reliable performance even under strenuous conditions.
  • Advanced Packaging: Enclosed in a RoHS-compliant, Green™ DFN2020-6 package, the DMP3097LQ-7 is not only environmentally friendly but also offers a small footprint, making it suitable for space-constrained applications.
  • Gate Charge: It features an optimized gate charge (QG), which allows for faster switching speeds, thereby enhancing the overall efficiency of the power conversion process.

Applications

The DMP3097LQ-7 is versatile and can be used in a variety of applications, including:

  • Power management for portable devices
  • Load switch circuits
  • Battery protection circuits
  • DC/DC converters
  • Power amplifiers

Technical Specifications

Some of the key technical specifications of the DMP3097LQ-7 include:

  • Drain-Source Voltage (VDSS): -30V
  • Continuous Drain Current (ID): -12A
  • Pulsed Drain Current (IDM): -48A
  • Power Dissipation (PD): 3.1W

With its impressive combination of low on-resistance, high power dissipation, and compact packaging, the DMP3097LQ-7 from Diodes Incorporated stands out as a superior choice for designers looking to enhance the performance and efficiency of their power control systems. Whether for consumer electronics, automotive applications, or industrial systems, this MOSFET is engineered to provide reliable and efficient operation.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7396 $51.7720
165+ $0.6069 $100.1385
260+ $0.5879 $152.8540
355+ $0.5690 $201.9950
455+ $0.5500 $250.2500
610+ $0.4931 $300.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess