EN
  • EN
  • DE

DMP4047SK3-13

Part No DMP4047SK3-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 20A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features P-Channel 40 V 20A (Tc) 1.6W (Ta) Surface Mount TO-252-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252-3
Family Name DMP4047
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMP4047SK3-13DICT, DMP4047SK313, DMP4047SK3-13DIDKR, DMP4047SK3-13DITR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917176-DMP4047SK3-13
Ultra Librarian 3D Model Ultra Librarian DMP4047SK3-13 CAD Model

Description

Product Overview

The DMP4047SK3-13 is a high-performance P-Channel MOSFET from Diodes Incorporated, designed to deliver efficient power management and control in a wide range of applications. This MOSFET is an ideal choice for engineers looking for a device with low on-resistance and high switching speed.

Key Features

  • Low On-Resistance: The DMP4047SK3-13 features an exceptionally low on-resistance of just 28.7 mOhms at VGS = -10V. This characteristic ensures minimal power loss and heat generation during operation, making it suitable for high-efficiency applications.
  • High Power Dissipation: With a power dissipation of 2.5W, this MOSFET can handle significant power levels, which is beneficial for handling larger loads and for applications with higher power requirements.
  • Advanced Packaging: The device comes in a surface-mount package (TO-252), which is designed for compact PCB layouts and is ideal for automated assembly processes, saving space and manufacturing costs.
  • Voltage Rating: It has a drain-source voltage (VDS) of -40V, making it suitable for various applications that require a high voltage threshold.
  • Gate Charge: The MOSFET has a low total gate charge (Qg) of 15.4 nC, which contributes to its fast switching performance and reduces switching losses.

Applications

The DMP4047SK3-13 is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Motor Drives

Reliability and Compliance

Diodes Incorporated is known for its commitment to quality, and the DMP4047SK3-13 is no exception. It is RoHS compliant, ensuring it meets current environmental standards for hazardous substances. The device also comes with the assurance of reliability and performance, backed by Diodes Incorporated's reputation as a leading manufacturer in the semiconductor industry.

In summary, the DMP4047SK3-13 P-Channel MOSFET is a robust and efficient solution for designers who require a high-performance power management component. Its low on-resistance, high power dissipation, compact packaging, and fast switching capabilities make it a valuable addition to any power-sensitive electronic design.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3148 $50.3680
390+ $0.2583 $100.7370
600+ $0.2502 $150.1200
830+ $0.2422 $201.0260
1,070+ $0.2341 $250.4870
1,430+ $0.2099 $300.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,261 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess