EN
  • EN
  • DE

DMTH4004LPSQ-13

Part No DMTH4004LPSQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 100A PWRDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features N-Channel 40 V 100A (Tc) 2.83W (Ta), 125W (Tc) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMTH4004
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869173-DMTH4004LPSQ-13
Ultra Librarian 3D Model Ultra Librarian DMTH4004LPSQ-13 CAD Model

Description

DMTH4004LPSQ-13 - A High-Efficiency Power Rectifier from Diodes Incorporated

The DMTH4004LPSQ-13 is a cutting-edge power rectifier component engineered by Diodes Incorporated, a leading manufacturer and supplier in the semiconductor market. This product is designed for high-efficiency power conversion applications and is an ideal choice for designers looking for a combination of low forward voltage drop and low leakage current.

Constructed with state-of-the-art technology, the DMTH4004LPSQ-13 is a surface mount device encapsulated in a PowerDI®5 package. This compact package is designed to offer excellent thermal performance, making it suitable for high-density circuit designs where space is at a premium and thermal management is crucial.

Key Features of the DMTH4004LPSQ-13:

  • High Current Capability: This rectifier can handle a high average rectified forward current, making it suitable for demanding applications.
  • Low Forward Voltage Drop: The device ensures efficient power usage by minimizing the voltage drop across the diode when conducting.
  • Low Leakage Current: It exhibits minimal leakage current when in the off-state, contributing to the overall energy efficiency of the system.
  • Robust Thermal Performance: The PowerDI®5 package enhances heat dissipation, allowing for better thermal management and reliability under high-power operation.
  • High Surge Capability: It is capable of withstanding high surge currents, which is critical for protection against unexpected voltage spikes.

The DMTH4004LPSQ-13 is optimized for use in a variety of applications, including power supplies, adapters, lighting systems, and reverse voltage protection circuits. Its characteristics make it particularly well-suited for applications where efficiency is key, such as in LED lighting and energy-sensitive electronics.

With its robust design and high-performance features, the DMTH4004LPSQ-13 from Diodes Incorporated represents a reliable and efficient solution for designers who require a power rectifier that combines low power loss with high thermal efficiency. Whether for consumer electronics, industrial systems, or automotive applications, the DMTH4004LPSQ-13 stands out as a component that can enhance system performance and longevity.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0349 $51.7450
120+ $0.8492 $101.9040
185+ $0.8227 $152.1995
255+ $0.7961 $203.0055
325+ $0.7696 $250.1200
435+ $0.6900 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess