Diodes Incorporated introduces the DST867BDJ-7, a high-performance, surface-mount Schottky barrier rectifier designed for applications requiring efficient power management and high reliability. This component is particularly well-suited for portable devices, power supply systems, and various industrial applications where space is at a premium and energy efficiency is a priority.
Key Features
- Low Forward Voltage Drop: The DST867BDJ-7 offers a low forward voltage drop, ensuring minimal power loss and improved efficiency during operation, which is critical for battery-powered devices.
- High Current Capability: With its ability to handle high currents, this device is capable of supporting demanding power requirements while maintaining a compact form factor.
- Power Dissipation: The product is designed with an optimal power dissipation rate, which contributes to its overall performance and longevity.
- Robust Thermal Performance: The DST867BDJ-7 features excellent thermal performance, allowing it to operate effectively across a wide temperature range without compromising on efficiency or reliability.
Applications
- Portable Electronics
- Power Supply Units
- DC-DC Converters
- Automotive Applications
- Industrial Equipment
Product Specifications
Parameter
Value
Package
PowerDI123
Maximum Repetitive Reverse Voltage (V<sub>RRM)
60V
Average Rectified Forward Current (I<sub>o)
8A
Forward Voltage Drop (V<sub>F)
0.55V @ 4A
Operating Temperature Range
-55°C to +150°C
The DST867BDJ-7 is a testament to Diodes Incorporated's commitment to providing high-quality, efficient solutions for modern electronics. Its combination of low power loss, high current capability, and robust thermal performance makes it an excellent choice for designers looking to optimize their power management systems.