The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

FMMT591ATA

Part No FMMT591ATA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 1A SOT23-3
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.0836 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
395+
$0.1280
$50.560
955+
$0.1050
$100.275
1,475+
$0.1020
$150.450
2,045+
$0.0980
$200.410
2,635+
$0.0950
$250.325
3,530+
$0.0850
$300.050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 52,102 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 100mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 016332-FMMT591ATA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance

Description

Introducing the FMMT591ATA Transistor from Diodes Incorporated

The FMMT591ATA is a high-performance PNP transistor manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is designed to cater to a variety of electronic applications, offering a blend of power efficiency, reliability, and versatility.

Key Features

  • High Current Capability: The FMMT591ATA is capable of handling continuous collector currents up to -1A, making it suitable for high-power applications.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage of typically -0.1V at -500mA, which helps in reducing power losses and improving efficiency.
  • High HFE: This transistor has a high DC current gain (hFE) of 100-600 at -10mA VCE, which means it can amplify weak electronic signals effectively.
  • Speed: The device has a fast switching speed, which is crucial for applications requiring quick signal processing.
  • Operating Temperature Range: It operates within a temperature range of -55°C to +150°C, ensuring stability and performance under varying environmental conditions.

Applications

  • Power Management
  • Signal Amplification
  • Switching Applications
  • Linear Amplification
  • Consumer Electronics
  • Industrial Systems

Product Specifications

The FMMT591ATA is housed in a SOT-23 package, known for its small footprint and suitability for compact PCB designs. It has a collector-base voltage (VCBO) of -80V, a collector-emitter voltage (VCEO) of -60V, and an emitter-base voltage (VEBO) of -5V. These ratings ensure that the transistor can withstand significant voltage levels without performance degradation.

Diodes Incorporated has designed the FMMT591ATA with a focus on delivering a product that meets the rigorous demands of modern electronic devices. Whether for industrial use or consumer electronics, the FMMT591ATA brings a combination of efficiency, power, and precision that engineers and designers can rely on.

For detailed specifications and application support, visit the Diodes Incorporated website or contact their customer support team. The FMMT591ATA is a testament to Diodes Incorporated's commitment to providing innovative semiconductor solutions that drive the electronics industry forward.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.