EN
  • EN
  • DE

MMDTA06-7

Part No MMDTA06-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 80V 0.5A SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 250mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 900mW
Frequency - Transition 163MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 114906-MMDTA06-7
Ultra Librarian 3D Model Ultra Librarian MMDTA06-7 CAD Model

Description

The MMDTA06-7 from Diodes Incorporated is a high-performance, versatile NPN bipolar junction transistor (BJT) designed for a wide array of electronic applications. This discrete semiconductor product excels in delivering efficient amplification and switching functionalities, making it an ideal choice for designers looking to optimize their circuit designs.

Key Features

  • Transistor Type: The MMDTA06-7 is an NPN transistor, which is commonly used for amplifying or switching electronic signals in various devices.
  • High Current Rating: With a continuous collector current (Ic) rating of 500mA, this transistor can handle higher current loads, suitable for power management applications.
  • High Voltage Rating: It supports a collector-emitter voltage (Vceo) of 80V, providing a wide operating range for different circuit requirements.
  • Power Dissipation: The device has a power dissipation (Pd) of 225mW, ensuring it can manage the thermal energy generated during operation without compromising performance.
  • DC Current Gain (hFE): It offers a high DC current gain, which means it can amplify weak input signals to a much greater extent without the need for additional stages.
  • Package: The MMDTA06-7 comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The MMDTA06-7 transistor finds its use in a multitude of applications due to its robust performance characteristics. Some of the common applications include:

  • Switching loads in power management circuits
  • Signal amplification in audio devices
  • Driver stages in amplifiers and oscillators
  • Control circuits in embedded systems
  • Regulation and management in power supply units

Quality and Reliability

Diodes Incorporated ensures that the MMDTA06-7 meets stringent quality and reliability standards. The device is thoroughly tested to perform under various conditions and is compliant with industry certifications, providing designers with confidence in its durability and longevity in their electronic projects.

For those seeking an NPN transistor that offers a balance of high current and voltage capability, compact packaging, and reliable performance, the MMDTA06-7 from Diodes Incorporated stands out as an excellent choice for your electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Lowest to $2.0663
Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2303 $50.6660
530+ $0.1889 $100.1170
820+ $0.1830 $150.0600
1,130+ $0.1771 $200.1230
1,465+ $0.1712 $250.8080
1,955+ $0.1535 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,730 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess