EN
  • EN
  • DE

PAM8202SR1

Part No PAM8202SR1
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Diodes Incorporated
Win Source Part Number 344162-PAM8202SR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM8202SR1 CAD Model

Description

The PAM8202SR1 from Diodes Incorporated is a highly efficient audio amplifier designed to deliver exceptional sound quality for a wide range of applications. This miniature, high-definition audio amplifier is part of Diodes Incorporated's renowned PAM series, which is recognized for its performance and reliability.

Key Features:

  • Output Power: The PAM8202SR1 can deliver up to 2.5W into a 4Ω load with less than 10% THD+N, ensuring powerful and clear audio output for its size.
  • Efficiency: This audio amplifier operates with a high efficiency of up to 90%, minimizing power loss and ensuring longer battery life in portable applications.
  • Supply Voltage Range: It supports a wide supply voltage range from 2.8V to 5.5V, making it versatile for various electronic devices.
  • Low Quiescent Current: The PAM8202SR1 boasts a low quiescent current which helps to reduce power consumption when in standby mode.
  • Thermal Protection: It includes an over-temperature protection feature that safeguards the amplifier from damage due to excessive heat.
  • Space-Saving Design: The compact footprint of the PAM8202SR1 makes it an ideal choice for space-constrained applications.

Applications:

The PAM8202SR1 is suitable for a variety of applications where high-quality audio amplification is required. It is commonly used in:

  • Portable Speakers
  • Mobile Phones
  • Tablet Devices
  • Laptop Computers
  • Personal Media Players

Package and Quality:

Diodes Incorporated has packaged the PAM8202SR1 in a space-efficient SOP-8 package, which is designed for optimal thermal performance and ease of integration into various electronic assemblies. The product adheres to the company's stringent quality standards, ensuring reliability and performance consistency across different batches.

Overall, the PAM8202SR1 is a superior choice for designers looking for a compact, efficient, and high-performance audio amplification solution. Its robust feature set and flexible application range make it a go-to component for enhancing audio experiences in consumer electronics.

You May Also Be Interested in

Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess