EN
  • EN
  • DE

PI3USB32XAEX

Part No PI3USB32XAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH 8TLLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Applications USB
Number of Channels 1
On-State Resistance (Maximum) 10Ohm
Single Supply Voltage (V+) 3V ~ 4.3V
-3db Bandwidth 2.11GHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-UFLGA
Supplier Device Package 8-TLLGA (1.5x1.5)
Part Number Series PI3USB32
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800968-PI3USB32XAEX
Ultra Librarian 3D Model Ultra Librarian PI3USB32XAEX CAD Model

Description

Diodes Incorporated PI3USB32XAEX Overview

The PI3USB32XAEX is a high-performance, integrated USB 3.2 Gen 1 switch from Diodes Incorporated, designed to provide an efficient and seamless interface for applications requiring SuperSpeed USB signal switching. This advanced switch is tailored for a variety of uses, including desktop and laptop PCs, docking stations, monitors, and numerous other consumer electronic devices where USB connectivity is essential.

With its dual-channel differential 2:1 multiplexer/demultiplexer configuration, the PI3USB32XAEX enables the routing of differential signals to one of two paths, thus facilitating the design of flexible USB signal architectures. The switch operates at a high bandwidth of 10 Gbps per channel, ensuring that it can comfortably handle the data rates required by USB 3.2 Gen 1 standards.

The device boasts an exceptional level of integration, which significantly reduces the need for external components, simplifies PCB layout, and minimizes the overall footprint on the board. This level of integration, combined with its small package size, makes the PI3USB32XAEX an ideal choice for space-constrained applications.

The PI3USB32XAEX also features low on-state resistance (RON) and low crosstalk, which are critical for maintaining signal integrity, especially at high data rates. This ensures reliable performance and minimizes signal degradation, which is paramount for maintaining the quality of high-speed data transmission.

Power consumption is another area where the PI3USB32XAEX excels. Its design emphasizes power efficiency, which not only conserves energy but also helps to reduce the thermal footprint of the system. Additionally, the switch supports hot-swapping and plug-and-play operations, enhancing user convenience and system robustness.

In summary, the PI3USB32XAEX from Diodes Incorporated is a versatile, high-performance USB 3.2 Gen 1 switch that offers designers a compact, power-efficient, and reliable solution for managing USB signal paths in a wide range of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7427 $59.4160
190+ $0.6098 $115.8620
295+ $0.5902 $174.1090
405+ $0.5717 $231.5385
525+ $0.5521 $289.8525
700+ $0.4955 $346.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess