EN
  • EN
  • DE
  • IT

PI4GTL2014LEX

Part No PI4GTL2014LEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR UNIDIR 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal GTL, LVTTL
Output Signal LVTTL, GTL
Output Type Open Drain
Data Rate -
Temperature Range - Operating -40°C ~ 85°C (TA)
Features -
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PI4GTL2014
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370736-PI4GTL2014LEX
Ultra Librarian 3D Model Ultra Librarian PI4GTL2014LEX CAD Model

Description

The PI4GTL2014LEX is a high-performance, low-power, 14-bit GTL/GTL+ to LVTTL/LVCMOS bidirectional translator from Diodes Incorporated, designed to address the needs of modern computing and data communication systems. This translator is specifically constructed to provide interface compatibility between GTL/GTL+ buses and LVTTL/LVCMOS levels, ensuring seamless data exchange and signal integrity across different voltage domains.

Key Features

  • Versatile Voltage Translation: Supports GTL/GTL+ to LVTTL/LVCMOS bidirectional level translation, making it ideal for interfacing between these two common logic levels.
  • High-Speed Performance: Engineered to operate at high frequencies with minimal propagation delay, the PI4GTL2014LEX is well-suited for high-speed data communication and processing tasks.
  • Low Power Consumption: With an emphasis on power efficiency, this device maintains a low power profile, reducing the overall power consumption of the systems in which it is deployed.
  • Robust ESD Protection: Equipped with built-in Electrostatic Discharge (ESD) protection circuits, the PI4GTL2014LEX ensures enhanced durability and reliability in harsh electrical environments.
  • Flow-Through Pinout: The flow-through design simplifies printed circuit board layout and reduces signal distortion, contributing to improved signal integrity.

Applications

The PI4GTL2014LEX is a versatile component that can be used in a variety of applications, including:

  • Server and workstation motherboards
  • Data communication equipment
  • Networking switches and routers
  • Signal bridging and interface conversion
  • High-speed data acquisition systems

Quality and Reliability

As with all Diodes Incorporated products, the PI4GTL2014LEX is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, durability, and compliance with industry specifications. Users can trust in the reliability and longevity of this translator for their critical design requirements.

For detailed technical specifications, application notes, and support documentation, please refer to the official Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3245 $50.2975
380+ $0.2663 $101.1940
585+ $0.2579 $150.8715
805+ $0.2496 $200.9280
1,040+ $0.2413 $250.9520
1,390+ $0.2163 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,470 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess