EN
  • EN
  • DE

PT7C4563BWEX

Part No PT7C4563BWEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC I2C SER 8SOIC T&R 2.5K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name PT7C4563
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931031-PT7C4563BWEX
Ultra Librarian 3D Model Ultra Librarian PT7C4563BWEX CAD Model

Description

Introducing the PT7C4563BWEX from Diodes Incorporated

The PT7C4563BWEX is a state-of-the-art, low-power Real-Time Clock (RTC) IC, designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This precision time-keeping device is ideal for a wide range of applications in consumer electronics, automotive, telecommunications, and industrial systems where accurate timekeeping is crucial.

Encased in a compact, surface-mount package, the PT7C4563BWEX is designed for easy integration into modern PCB designs. Its small footprint makes it perfect for space-constrained applications while providing robust timekeeping capabilities. The device is engineered to maintain accurate time and date information, with features such as automatic leap year correction and a programmable calendar alarm function that enhances its utility in complex electronic systems.

The PT7C4563BWEX operates over a wide voltage range, making it versatile for use in systems with varying power supply conditions. It also features a low-power consumption design, which is critical for battery-powered devices where extending operational life is a priority. The RTC can run off a backup battery, ensuring that timekeeping continues uninterrupted during power outages or when the main power supply is switched off.

With an I2C interface for communication, this RTC module allows for easy integration into an existing microcontroller-based system, facilitating the exchange of time and date information with the host system. The interface operates at a standard speed, ensuring compatibility with a broad range of microcontrollers and processors.

Diodes Incorporated has equipped the PT7C4563BWEX with an array of features to ensure reliability and performance. These include an oscillator stop detection function that notifies the host system of any interruptions in the oscillator operation, which is critical for fault detection and system maintenance.

In conclusion, the PT7C4563BWEX from Diodes Incorporated is a highly reliable and versatile RTC solution that meets the demands of modern electronic systems. Its low power consumption, wide operating voltage range, and robust feature set make it an excellent choice for designers looking to incorporate precise timekeeping into their applications.

You May Also Be Interested in

Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5904 $59.0400
240+ $0.4844 $116.2560
370+ $0.4693 $173.6410
510+ $0.4541 $231.5910
660+ $0.4391 $289.8060
885+ $0.3936 $348.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess