Product Overview: SFZT749TA - PNP Transistor by Diodes Incorporated
The SFZT749TA is a high-quality PNP transistor designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is a testament to Diodes Incorporated's commitment to providing reliable and efficient components for a wide range of electronic applications.
Key Features and Benefits
- High Voltage Capability: The SFZT749TA is designed to support applications that require high voltage operations, making it an excellent choice for power management functions.
- Low Saturation Voltage: This transistor has a low saturation voltage which enhances its efficiency by minimizing power loss during operation.
- Fast Switching Speed: The device is capable of fast switching, which improves performance in circuits that require quick transitions between states.
- Power Dissipation: With a power dissipation of 1W, the SFZT749TA can handle a moderate amount of power, suitable for a variety of electronic circuits.
- RoHS Compliant: Adhering to environmental standards, the SFZT749TA is RoHS compliant, ensuring that it is free from hazardous substances.
Applications
The versatility of the SFZT749TA PNP transistor allows it to be employed in numerous applications, including but not limited to:
- Power management modules
- Signal amplification circuits
- Switching regulators
- Motor control drivers
- Audio amplifiers
Technical Specifications
| Parameter |
Value |
| Transistor Polarity |
PNP |
| Collector-Emitter Voltage VCEO Max |
-25 V |
| Collector-Base Voltage VCBO |
-40 V |
| Emitter-Base Voltage VEBO |
-5 V |
| Continuous Collector Current Ic Max |
-2 A |
| Power Dissipation |
1 W |
| Operating and Storage Junction Temperature Range |
-55 to +150 °C |
For engineers and designers looking for a reliable PNP transistor with high-voltage capability and fast switching speeds, the SFZT749TA from Diodes Incorporated is an exceptional choice. Its compliance with RoHS standards also ensures an environmentally friendly option for your electronic designs.