EN
  • EN
  • DE

US3G-13-F

Part No US3G-13-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102153-US3G-13-F
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian US3G-13-F CAD Model

Description

The US3G-13-F from Diodes Incorporated is a high-efficiency, surface-mount Ultra-Fast Rectifier specifically designed to meet the rigorous requirements of high-frequency power systems. With its ultra-fast reverse recovery time, it is ideally suited for use in switching power supplies, inverters, and as free-wheeling diodes, making it a versatile component for modern electronic applications.

Key Features:

  • Ultra-Fast Recovery Time: The US3G-13-F boasts an impressive reverse recovery time, which greatly enhances the overall efficiency of power circuits by minimizing energy loss during switching events.
  • High Forward Surge Capability: This rectifier is capable of handling high surge currents, ensuring reliability and robustness in applications subject to surge conditions.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces power loss and improves efficiency, which is critical for power conservation in battery-operated devices.
  • Surface Mount Package: The US3G-13-F comes in a compact SMC package, making it suitable for high-density PCB layouts and automated assembly processes.
  • Lead-Free and RoHS Compliant: Diodes Incorporated ensures that the US3G-13-F complies with environmental regulations, offering a lead-free and RoHS compliant product that meets current environmental standards.

Applications:

The US3G-13-F is a versatile component that can be used in a wide range of applications. It is particularly well-suited for:

  • Switching power supplies
  • Power inverters
  • Free-wheeling diodes in motor control circuits
  • Power management in portable and battery-powered devices
  • Automotive and telecommunication systems

Technical Specifications:

Parameter Value
Peak Repetitive Reverse Voltage 400 V
Average Rectified Forward Current 3 A
Non-Repetitive Peak Forward Surge Current 100 A
Operating Junction Temperature Range -55°C to +150°C
Recovery Time Typically < 35 ns

For engineers and designers seeking a reliable and efficient rectifying solution, the US3G-13-F from Diodes Incorporated offers the perfect balance of performance, size, and environmental compliance.

You May Also Be Interested in

Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess