The ZR78L03C, from Diodes Incorporated, is a reliable and efficient voltage regulator designed for a wide array of electronic applications. This component ensures a stable output voltage, making it an ideal choice for systems that require consistent performance and power management.
Key Features
- Output Voltage: The ZR78L03C provides a fixed output voltage of 3.3V, which is commonly used in digital circuits and microcontroller-based projects.
- Output Current: Capable of delivering up to 100mA of output current, this regulator can support a range of low-power devices and applications.
- Low Dropout Voltage: With a low dropout voltage, this regulator operates efficiently, even when the input voltage is close to the output voltage, minimizing power loss and improving system performance.
- Package: The device is available in a compact TO-92 package, making it easy to integrate into various circuit designs without taking up significant board space.
- Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety.
- Line Regulation: Exhibits excellent line regulation characteristics, maintaining a stable output despite variations in the input voltage.
- Load Regulation: Demonstrates solid load regulation, ensuring the output voltage remains constant even as the load on the device changes.
Applications
The ZR78L03C is versatile and can be used in various applications, including:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Low-power instrumentation
- Consumer electronics
Conclusion
With its consistent performance, compact size, and robust protection features, the ZR78L03C from Diodes Incorporated is an excellent choice for designers looking for a dependable voltage regulation solution. Whether for commercial products or hobbyist projects, this regulator ensures that your devices operate smoothly with a stable power supply.