EN
  • EN
  • DE

ZRB500A02STOA

Part No ZRB500A02STOA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description Precision 5V micropower voltage reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 418303-ZRB500A02STOA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZRB500A02STOA CAD Model

Description

Introducing the ZRB500A02STOA Voltage Reference from Diodes Incorporated

The ZRB500A02STOA is a precision voltage reference component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This high-quality product is engineered to provide a stable and accurate reference voltage for a variety of electronic applications, ensuring consistent performance and reliability.

Key Features

  • Precision Voltage: The ZRB500A02STOA offers a precise output voltage of 5.00V, suitable for critical applications where voltage accuracy is paramount.
  • Low Temperature Coefficient: With an impressive low temperature coefficient, this voltage reference maintains its accuracy across a wide range of operating temperatures, making it ideal for environments with temperature variations.
  • Low Dropout Voltage: The component is designed to operate with a minimal difference between the input and output voltage, enhancing its efficiency and making it suitable for low-voltage operations.
  • High Stability: Long-term stability is a hallmark of the ZRB500A02STOA, ensuring that the voltage reference does not drift significantly over time, which is crucial for maintaining system accuracy.
  • Wide Operating Range: It is capable of functioning across a broad range of input voltages, providing flexibility in various power supply scenarios.
  • Compact Package: The device comes in a small outline package, making it easy to integrate into space-constrained designs without compromising on performance.

Applications

The ZRB500A02STOA is an ideal choice for use in precision power supplies, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits where a stable reference voltage is crucial. Its robust design makes it suitable for industrial, medical, and consumer electronics applications where precision and reliability are non-negotiable.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components that meet rigorous industry standards. The ZRB500A02STOA voltage reference is no exception, with its production overseen by stringent quality control processes to ensure that each device performs to its specifications. Customers can trust the ZRB500A02STOA for their most demanding applications, knowing it comes with the backing of Diodes Incorporated's reputation for excellence in semiconductor technology.

You May Also Be Interested in

Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess