EN
  • EN
  • DE

ZRT100GC2TA

Part No ZRT100GC2TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2% SOT223  /  Shunt Voltage Reference IC Fixed 9.8V V ±2% 30 mA SOT-223-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 9.8V
Current - Output 30 mA
Tolerance ±2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 50µVp-p
Current - Cathode 150 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Base Product Number ZRT100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1152339-ZRT100GC2TA
Ultra Librarian 3D Model Ultra Librarian ZRT100GC2TA CAD Model

Description

Introducing the ZRT100GC2TA - A High-Efficiency Voltage Regulator from Diodes Incorporated

The ZRT100GC2TA is a cutting-edge voltage regulator product crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This device is designed to deliver stable and reliable power management solutions for a wide array of electronic applications. The ZRT100GC2TA stands out in the market for its high efficiency, compact size, and robust performance, making it an ideal choice for engineers and designers looking to optimize their power systems.

Key Features of the ZRT100GC2TA

  • High Accuracy: The ZRT100GC2TA provides precise voltage regulation, ensuring that your devices operate within their optimal voltage range, which is crucial for maintaining system stability and longevity.
  • Low Dropout: This regulator features a low dropout voltage, which means it can continue to provide a stable output even when the input voltage is very close to the output voltage. This is particularly useful in battery-operated devices where maximizing the usage of the available battery voltage is essential.
  • Thermal Protection: Safety is a top priority with the ZRT100GC2TA. It includes built-in thermal protection that prevents the device from overheating, thereby safeguarding your electronics from thermal-related damage.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for use in various environments, from industrial to consumer applications.
  • Small Footprint: The compact size of the ZRT100GC2TA allows for its integration into space-constrained designs, providing efficient power regulation without compromising on space.

Applications

The versatility of the ZRT100GC2TA makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Consumer electronics such as cameras, GPS devices, and smartphones
  • Networking devices like routers and switches
  • Industrial control systems

With its robust design and high-performance capabilities, the ZRT100GC2TA from Diodes Incorporated is a reliable and efficient solution for your voltage regulation needs. Whether you are designing a new system or upgrading an existing one, the ZRT100GC2TA provides the performance and features necessary to ensure a stable and efficient power supply.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess