EN
  • EN
  • DE

ZTX948STZ

Part No ZTX948STZ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 20V 4.5A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Transistor Polarity PNP
Maximum Current Collector 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 310mV @ 300mA, 5A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 1A, 1V
Maximum Power Dissipation 1.2W
Frequency - Transition 80MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 1120281-ZTX948STZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX948STZ CAD Model

Description

The ZTX948STZ from Diodes Incorporated is a high-power bipolar transistor that offers exceptional performance for a wide range of applications. This transistor is designed to handle high current and voltage with great efficiency, making it an ideal choice for power regulation and amplification tasks.

Key Features

  • High Current Gain Bandwidth Product: The ZTX948STZ boasts a high ft, enabling it to operate effectively at high frequencies, making it suitable for audio amplifiers, signal processing, and other high-speed applications.
  • High Breakdown Voltage: With a collector-emitter voltage (VCEO) of up to -300V, this transistor can handle high voltage operations, providing reliability in demanding situations.
  • Low Saturation Voltage: Minimizing power loss, the ZTX948STZ has a low VCE(sat), which ensures more efficient operation and helps in reducing heat generation in circuits.
  • Complementary PNP Type: The ZTX948STZ is the NPN complement to the ZTX968STZ PNP transistor, allowing for flexibility in designing push-pull or other complementary pair configurations.

Applications

The versatility of the ZTX948STZ makes it suitable for a variety of applications, including:

  • Power Management Circuits
  • Audio Amplifiers
  • Signal Processing Units
  • Switching Regulators
  • Motor Control Systems

Package and Quality

Encased in a TO-92-3 package, the ZTX948STZ ensures a compact footprint while providing adequate thermal performance for most applications. The product adheres to Diodes Incorporated's stringent quality standards, ensuring high reliability and performance consistency.

Conclusion

Whether you're designing an audio amplifier, working on power management, or dealing with high-frequency signal processing, the ZTX948STZ from Diodes Incorporated provides the performance and reliability required for your project. Its high breakdown voltage, low saturation voltage, and high current gain bandwidth product make it a robust choice for designers looking for a high-performance NPN transistor.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8096 $60.7200
175+ $0.6643 $116.2525
270+ $0.6436 $173.7720
375+ $0.6228 $233.5500
480+ $0.6020 $288.9600
645+ $0.5398 $348.1710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess