EN
  • EN
  • DE

ZXMP6A13FTA

Part No ZXMP6A13FTA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 60V 1.1A 3-Pin SOT-23 T/R / MOSFET P-CH 60V 0.9A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 900mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 5.9nC @ 10V
Max Input Capacitance 219pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 625mW (Ta)
Maximum Rds On at Id,Vgs 400 mOhm @ 900mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 036995-ZXMP6A13FTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ZXMP6A13F
Introduction Date December 13, 2002
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ZXMP6A13FTA CAD Model

Description

Introducing the ZXMP6A13FTA P-Channel MOSFET

The ZXMP6A13FTA is a high-performance, low-threshold P-Channel enhancement mode Field-Effect Transistor (FET) designed by the renowned semiconductor manufacturer, Diodes Incorporated. This compact and efficient power management component is ideal for a variety of applications, ranging from power switching to load management in portable and battery-powered devices.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance of just 70mΩ at VGS = -4.5V, ensuring minimal power loss and enhanced efficiency in operation.
  • High Power Dissipation: With a power dissipation of 1.4W, the ZXMP6A13FTA can handle significant power, making it suitable for high-performance applications.
  • Low Threshold Voltage: A threshold voltage of -1V allows for the device to be driven at lower gate voltages, which is particularly advantageous in low-voltage applications.
  • Advanced Packaging: Housed in a small SOT-23 package, the ZXMP6A13FTA saves valuable board space without sacrificing performance, which is critical for modern compact electronic designs.

Applications

The versatile nature of the ZXMP6A13FTA P-Channel MOSFET makes it an excellent choice for a wide array of applications. These include:

  • Power management in portable devices such as smartphones, tablets, and laptops
  • DC/DC converters where efficiency is paramount
  • Load switch circuits that require a compact solution with low on-resistance
  • Battery management systems, particularly in power path management and protection
  • Motor control circuits in low-power actuators and small motors

Reliability and Quality

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ZXMP6A13FTA is produced with this commitment in mind, ensuring that it performs consistently across a range of environmental conditions and throughout its lifespan. Its robust construction and adherence to stringent manufacturing processes make it a reliable choice for designers and engineers seeking a durable P-Channel MOSFET solution.

For detailed specifications and application notes, interested parties are encouraged to consult the datasheet provided by Diodes Incorporated, which offers a comprehensive overview of the ZXMP6A13FTA's capabilities and recommended usage scenarios.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1837 $50.5175
585+ $0.1721 $100.6785
905+ $0.1663 $150.5015
1,295+ $0.1547 $200.3365
1,680+ $0.1489 $250.1520
2,100+ $0.1430 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess