EN
  • EN
  • DE

ZXT3M322TA

Part No ZXT3M322TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 3A 3-MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 370mV @ 250mA, 2.5A
Collector Cut-off Current(Max) 25nA
Typical Gain (hFE) (Min) 60 @ 1.5A, 2V
Maximum Power Dissipation 3W
Frequency - Transition 190MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-MLP/DFN (2x2)
Win Source Part Number 1120429-ZXT3M322TA
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ZXT3M322TA CAD Model

Description

Introducing the ZXT3M322TA from Diodes Incorporated

Diodes Incorporated presents the ZXT3M322TA, a cutting-edge, high-performance, medium power bipolar transistor designed to deliver efficiency and reliability for a multitude of applications. This innovative component is engineered with precision to cater to the demanding needs of modern electronic circuits.

Key Features of the ZXT3M322TA

  • High Current Capability: The ZXT3M322TA boasts a collector current (Ic) of up to 3A, making it an excellent choice for high-power switching and amplification tasks.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage (Vce(sat)), this transistor ensures reduced power loss and improved efficiency, which is critical for power-sensitive designs.
  • High HFE: The high current gain bandwidth product (hFE) of this device provides better amplification characteristics, making it suitable for high-frequency operations.
  • Power Dissipation: It has a power dissipation (Pd) of 2W, allowing it to handle moderate power levels without compromising performance.
  • Surface-Mount Package: The ZXT3M322TA comes in a SOT-89 surface-mount package, which is ideal for space-constrained applications and provides ease of integration into various circuit designs.

Applications

The versatility of the ZXT3M322TA makes it an excellent choice for a wide range of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control drivers
  • LED lighting systems
  • Linear regulators
  • Audio amplifiers
  • Signal processing

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The ZXT3M322TA is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of today's electronic devices.

Whether you are designing consumer electronics, automotive systems, or industrial machinery, the ZXT3M322TA offers the performance and durability needed to create efficient, long-lasting products. Trust Diodes Incorporated for your semiconductor needs, and choose the ZXT3M322TA for a component that stands out in both performance and reliability.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4387 $59.2245
325+ $0.3601 $117.0325
500+ $0.3487 $174.3500
685+ $0.3375 $231.1875
885+ $0.3263 $288.7755
1,185+ $0.2924 $346.4940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,870 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess