EN
  • EN
  • DE

15264-24

Part No 15264-24
Manufacturer Eaton Bussmann
Catalog Headers, Plugs and Sockets
Description PLUG 24-POLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian 15264-24 CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
TERM BLOCK HDR 2POS 90DEG 2.5MM
Need more? Email Us
Molex, LLC
TERM BLOCK PLUG 18POS STR 5.08MM
Need more? Email Us
Amphenol PCD
5MM/.198" REVERSED VERT HDR CLOS
Need more? Email Us
Phoenix Contact
TERM BLOCK PLUG 6POS STR 5.08MM
Lowest to $2.0109
Phoenix Contact
TERM BLOCK HDR 4POS VERT 5MM / 4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197" (5.00mm) Vertical Through Hole
Lowest to $0.8728
Wurth Electronics Inc
TERM BLOCK HDR 2POS 90DEG 5.08MM
Lowest to $0.5795
Weidmuller
TERM BLOCK HDR 4POS VERT 3.5MM
Lowest to $1.2695
Phoenix Contact
TERM BLOCK HDR 2POS VERT 5.08MM
Lowest to $27.7350
Phoenix Contact
TERM BLOCK HDR 8POS VERT 3.81MM / 8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical Through Hole
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess