EN
  • EN
  • DE

NSP-6-7-01

Part No NSP-6-7-01
Manufacturer Essentra Components
Catalog Screws, Bolts
Description MACHINE SCREW PAN PHILLIPS 6-32
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Essentra Components
Series Richco, NSS-NSP
Package Bulk
Product Status Obsolete
Type Machine Screw
Screw Head Type Pan Head
Drive Type Phillips
Thread Size #6-32
Head Diameter 0.260" (6.60mm)
Head Height 0.090" (2.29mm)
Length - Below Head 0.438" (11.13mm) 7/16"
Length - Overall 0.528" (13.41mm)
Material Nylon
Standard Package 1,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 896951-NSP-6-7-01
Ultra Librarian 3D Model Ultra Librarian NSP-6-7-01 CAD Model

Description

The 896951-NSP-6-7-01 is a machine screw from Richco, NSS-NSP series.

  • Material: Nylon
  • Thread Size: #6-32
  • Length: 0.528" (13.41mm)
  • Head Type: Pan
  • Head Diameter: 0.260" (6.60mm)
  • Head Height: 0.090" (2.29mm)
  • Packaging: Bulk
  • Standard Package: 1,000 pcs
  • Product Status: Obsolete

You May Also Be Interested in

Keystone Electronics
MACHINE SCREW PAN PHILLIPS 4-40 / #4-40 Pan Head Machine Screw Phillips Drive Stainless Steel
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
STAINLESS STEEL,5/16-18 X 3" HEX
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED #6-32
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED 10-32
Need more? Email Us
Keystone Electronics
THUMB SCREW KNOB #6-32
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED #6-32
Lowest to $0.5740
Essentra Components
MACHINE SCREW PAN SLOTTED 4-40
Lowest to $0.2074
775
Keystone Electronics
SCREW GROMMET #6-32 RUBBER BLACK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0768 $57.9840
1,835+ $0.0631 $115.7885
2,840+ $0.0611 $173.5240
3,910+ $0.0591 $231.0810
5,055+ $0.0572 $289.1460
6,760+ $0.0513 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess