EN
  • EN
  • DE

SPX1121M3-5.0/TR

Part No SPX1121M3-5.0/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192470-SPX1121M3-5.0/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1121M3-5.0/TR CAD Model

Description

The SPX1121M3-5.0/TR is a 150mA low dropout (LDO) linear regulator manufactured by Exar Corporation. It's designed to provide a stable 5.0V output voltage with a low dropout voltage, making it suitable for battery-powered and other low-power applications.

Applications:

  • Portable Electronics: Used in devices like smartphones, tablets, and MP3 players to provide stable voltage regulation.
  • Battery-Powered Systems: Ideal for battery-powered applications due to its low dropout voltage and low quiescent current, maximizing battery life.
  • Wireless Devices: Provides regulated voltage for RF transceivers and other wireless communication components.
  • Microcontroller Power Supplies: Supplies regulated power to microcontrollers and associated circuitry.
  • Sensor Applications: Used to provide a stable voltage reference for sensors, improving accuracy and reliability.

Features:

  • Fixed 5.0V Output Voltage: Provides a precise and stable 5.0V output voltage.
  • Low Dropout Voltage: Operates with a low input-to-output voltage differential, improving efficiency.
  • Output Current of 150mA: Suitable for powering low-current devices and circuits.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • Short Circuit Protection: Protects the regulator and connected circuits from damage due to short circuit conditions.
  • Thermal Overload Protection: Provides protection against overheating, enhancing reliability.
  • Available in SOT-223 Package: Offers a small footprint and good thermal performance.

Benefits:

  • Stable Voltage Regulation: Ensures consistent performance of connected devices by providing a stable 5.0V output.
  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery life in portable applications.
  • Protection Against Electrical Issues: Built-in protection features prevent damage from short circuits and overheating.
  • Compact Size: SOT-223 package allows for use in space-constrained applications.
  • Simplified Design: Requires minimal external components, simplifying circuit design.

Additional Details:

The SPX1121M3-5.0/TR is a simple to use LDO regulator, requiring only input and output capacitors for stable operation. The recommended input and output capacitor values are typically in the range of 1µF to 10µF, and should be low ESR types. The SOT-223 package provides good thermal performance, allowing the device to operate at higher currents without overheating. It is also important to consider the power dissipation requirements of the application to ensure that the regulator is operated within its specified limits. Refer to the datasheet for detailed application notes and recommended component values.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess