EN
  • EN
  • DE

SPX1581T5-ADJ

Part No SPX1581T5-ADJ
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192498-SPX1581T5-ADJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX1581T5-ADJ CAD Model

Description

The SPX1581T5-ADJ is an adjustable low dropout (LDO) linear regulator from Exar Corporation, capable of supplying up to 1.5A of current. This adjustable regulator allows the user to set the output voltage to a desired level using external resistors, providing flexibility in various power supply applications. It is commonly used in post-regulation for switching power supplies, microprocessor power supplies, and battery-powered devices where a specific voltage is required. The SPX1581T5-ADJ includes protection features to ensure reliable operation.

Applications

  • Adjustable Power Supplies: Provides an adjustable output voltage for customized power supply solutions.
  • Post Regulation for Switching Power Supplies: Can be used to fine-tune the output voltage of a switching power supply.
  • Microprocessor and Microcontroller Power: Delivers adjustable power to microprocessors and microcontrollers with varying voltage requirements.
  • Battery-Powered Devices: Optimizes battery life by providing the precise voltage needed for efficient operation.
  • Industrial Control Systems: Powers various components in industrial control systems with adjustable voltage needs.

Features

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltages.
  • 1.5A Output Current: Can supply up to 1.5A of output current.
  • Over Current Protection: Protects the regulator and load from excessive current.
  • Thermal Shutdown: Shuts down the regulator when the die temperature exceeds safe limits.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits on the output.

Benefits

  • Flexible Voltage Selection: Allows for a wide range of output voltages to be selected, providing design flexibility.
  • Stable and Accurate Power: Ensures consistent and reliable operation of connected devices.
  • Extended Battery Life: Low dropout voltage maximizes battery utilization in portable applications.
  • Robust Protection: Built-in protection features enhance system reliability.
  • High Current Capability: Capable of powering devices that require up to 1.5A of current.

The SPX1581T5-ADJ typically comes in a TO-220 package, designed for efficient heat dissipation. A heat sink is often required, especially when operating at high input voltages and output currents. External resistors are used to set the desired output voltage, and their values should be carefully selected according to the datasheet. Input and output capacitors are needed for stable operation and improved transient response. The adjustable output voltage makes this regulator suitable for a variety of applications where a specific voltage level is needed.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess