EN
  • EN
  • DE

74ACTQ74

Part No 74ACTQ74
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Quiet Series Dual D-Type Positive Edge-Triggered Flip-Flop
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1130575-74ACTQ74
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACTQ74 CAD Model

Description

The 74ACTQ74 is a Dual D-Type Positive-Edge-Triggered Flip-Flop with Preset and Clear from Fairchild/ON Semiconductor. This device contains two independent D-type flip-flops, each with preset and clear inputs. It's designed for use in registers, counters, and control circuits.

Applications:

  • Registers: Storing data bits in digital systems.
  • Counters: Implementing counting circuits.
  • Shift Registers: Shifting data bits from one flip-flop to another.
  • Control Circuits: Synchronizing control signals with a clock.
  • Memory Systems: Storing and retrieving data in memory.

Features:

  • Dual D-Type Flip-Flops: Contains two independent D-type flip-flops.
  • Positive-Edge Triggered: Data is loaded on the positive edge of the clock signal.
  • Preset and Clear Inputs: Allows for asynchronous setting and resetting of the flip-flops.
  • High-Speed Operation: Advanced CMOS Technology (ACT) for fast switching speeds.
  • Wide Operating Voltage Range: Operates from 4.5V to 5.5V.
  • Low Power Consumption: CMOS technology minimizes power usage.
  • Input Clamp Diodes: Protects inputs from excessive voltage.
  • Standard Logic Levels: Compatible with standard TTL and CMOS logic levels.

Benefits:

  • Efficient Data Storage: Provides reliable storage of data bits.
  • Versatile Functionality: Suitable for a wide range of applications.
  • Asynchronous Control: Preset and clear inputs allow for immediate control.
  • Improved System Performance: High-speed operation enhances overall system speed.
  • Reduced Component Count: Integrates two flip-flops into a single package.
  • Easy Integration: Standard pinout and operating characteristics for easy system integration.
  • Enhanced System Reliability: Input clamp diodes protect the device and connected components.

Additional Details:

The 74ACTQ74 is available in DIP and SOIC packages. The D input determines the state of the flip-flop after the positive clock edge. The preset and clear inputs override the clock and D input. The device adheres to industry standard specifications and offers a reliable solution for sequential logic applications. Its combination of high speed, low power consumption, and versatile functionality make it suitable for a variety of digital systems.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2248 $58.0464
44+ $2.6461 $116.4284
68+ $2.5641 $174.3588
94+ $2.4809 $233.2046
121+ $2.3978 $290.1338
162+ $2.1506 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess