EN
  • EN
  • DE

FDD6612

Part No FDD6612
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel, Logic Level, PowerTrench™ MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173771-FDD6612
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDD6612 CAD Model

Description

The FDD6612 is a P-Channel PowerTrench® MOSFET from Fairchild/ON Semiconductor, designed for high-side load switching applications. It offers a combination of fast switching speed, low on-resistance, and efficient power handling capabilities. This MOSFET is particularly well-suited for battery-powered devices and portable applications due to its low voltage operation and minimal gate charge.

Applications:

  • Battery Management Systems (BMS): Used for load switching and protection in battery packs for laptops, power tools, and other portable devices.
  • Power Distribution in Portable Devices: Efficiently manages power distribution in smartphones, tablets, and other handheld electronics.
  • DC-DC Conversion: Employed in synchronous rectification circuits to improve the efficiency of DC-DC converters.
  • Load Switching: Provides effective load switching in various electronic circuits, minimizing power loss and enhancing overall performance.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, increasing efficiency and reducing heat generation.
  • Fast Switching Speed: Enables quick response times in switching applications, improving system performance.
  • Low Gate Charge (Qg): Reduces the drive power requirements, leading to lower energy consumption.
  • Logic Level Gate Drive: Allows direct control from low-voltage logic circuits, simplifying the design and reducing component count.
  • Small Footprint: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Efficiency: Low on-resistance and gate charge contribute to higher energy efficiency, extending battery life in portable devices.
  • Reduced Power Dissipation: Minimizes heat generation, improving reliability and thermal management.
  • Simplified Design: Logic level gate drive simplifies interfacing with microcontrollers and other control circuits.
  • Compact Solution: Small package size enables integration into dense electronic assemblies.
  • Enhanced Performance: Fast switching speed improves transient response and overall system performance.

Additional Details:

The FDD6612 features a drain-source voltage (VDS) of -20V and a continuous drain current (ID) of -5.7A. Its typical RDS(on) is 0.028 Ohms at VGS = -4.5V. The device is typically supplied in a SO-8 package. This MOSFET is designed for optimal performance in low-voltage applications, providing a balance of efficiency, speed, and compact size.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess