EN
  • EN
  • DE

FQI60N03LTU

Part No FQI60N03LTU
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Not available to order .
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059687-FQI60N03LTU
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQI60N03LTU CAD Model

Description

The FQI60N03LTU is an N-Channel enhancement mode PowerTrench® MOSFET designed for high-efficiency synchronous rectification in DC/DC converters. Manufactured by Fairchild Semiconductor (now ON Semiconductor), this MOSFET is optimized for low on-resistance and fast switching, making it ideal for demanding power management applications.

Applications

  • Synchronous Rectification in DC/DC Converters: Improves efficiency in voltage regulation circuits.
  • Power Management in Notebook Computers: Used in POL (Point-of-Load) converters.
  • High-Frequency Switching Applications: Suitable for applications requiring fast switching speeds.
  • Battery Management Systems (BMS): Used in battery charging and protection circuits.
  • Load Switching: Can be used to efficiently control power to various loads.

Features

  • N-Channel Enhancement Mode: Provides simple gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enables high-frequency operation.
  • Low Gate Charge (Qg): Reduces gate drive power requirements.
  • PowerTrench® Technology: Optimized for low RDS(on) and high performance.

Benefits

  • Improved Efficiency: Very low RDS(on) minimizes conduction losses, leading to higher efficiency.
  • Reduced Power Consumption: Low gate charge reduces the power required to drive the MOSFET.
  • Enhanced Thermal Performance: Optimized package for efficient heat dissipation.
  • Simplified Design: Easy to drive N-Channel configuration simplifies circuit design.
  • Compact Solution: Available in a compact TO-252 (DPAK) package.

Additional Details

The FQI60N03LTU comes in a TO-252 (DPAK) package. Its key specifications include a drain-source voltage (VDS) of 30V, a continuous drain current (ID) of 60A, and an RDS(on) of typically 4.5 mΩ at VGS = 10V. This MOSFET is designed to operate over a wide temperature range. It is also compliant with RoHS standards, ensuring environmental friendliness.

Proper thermal management is crucial when using the FQI60N03LTU at higher power levels. A heat sink or proper PCB layout may be necessary to keep the junction temperature within the specified limits. Gate drive circuitry should be optimized to achieve optimal switching performance and minimize losses.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess