EN
  • EN
  • DE

SSW7N60B

Part No SSW7N60B
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 600V N-Channel MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 342678-SSW7N60B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSW7N60B CAD Model

Description

The SSW7N60B is a 600V N-Channel MOSFET manufactured by Fairchild/ON Semiconductor. It's designed for high-voltage, high-speed switching applications. This MOSFET offers a balance between on-resistance, gate charge, and ruggedness, making it suitable for various power electronics applications.

Applications:

  • Power Supplies: Used in switched-mode power supplies (SMPS) for efficient power conversion.
  • DC-DC Converters: Implemented in DC-DC converters to regulate voltage levels in electronic circuits.
  • Motor Control: Utilized in motor control circuits for switching and power management of motors.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.
  • Inverters: Employed in inverters to convert DC power to AC power.

Features:

  • N-Channel MOSFET: Enhancement-mode N-Channel MOSFET transistor.
  • High Voltage: Rated for 600V drain-source voltage (VDS).
  • Low On-Resistance: Low RDS(on) for reduced power dissipation.
  • Fast Switching Speed: Designed for fast switching performance.
  • Low Gate Charge: Low Qg for efficient gate drive.
  • Avalanche Ruggedness: Capable of withstanding avalanche conditions.

Benefits:

  • High Efficiency: Reduces power losses due to low on-resistance and fast switching.
  • Reliable Performance: Provides stable and reliable operation in high-voltage environments.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, improving thermal performance.
  • Simplified Circuit Design: Easy to integrate into power electronic circuits.
  • Improved System Performance: Enhances the overall performance of power supply and motor control systems.

Technical Specifications:

The SSW7N60B features a drain-source voltage (VDS) of 600V, a continuous drain current (ID) of approximately 7A, and a gate-source voltage (VGS) of ±30V. Its on-resistance (RDS(on)) is minimized for reduced power losses. The MOSFET is typically packaged in a TO-220 or similar package for efficient heat dissipation.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess