EN
  • EN
  • DE

BMR4620002/001

Part No BMR4620002/001
Manufacturer Flex Power Modules
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5V 60W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000918-BMR4620002/001
Win Source Part Number Cross
Manufacturer Flex Power Modules
Category Power Supplies - Board Mount DC DC Converters
Series BMR462 (60W)
Package Tape & Reel (TR)
Type Non-Isolated PoL Module, Digital
Applications ITE (Commercial)
Features Adjustable Output, PMBus™, Remote On/Off, Remote Sense
Operating Temperature -40°C ~ 120°C (With Derating)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian BMR4620002/001 CAD Model

Description

The Flex Power Modules BMR462 (60W) is a non-isolated digital PoL module used in power supply applications.

  • Features: Adjustable output, PMBus™, remote on/off, and remote sense
  • Application: ITE (Commercial)
  • Popularity: Low
  • Risk: Moderate risk of fake products in the open market
  • Supply/Demand Status: Balanced
  • Manufacturer: Flex Power Modules

You May Also Be Interested in

Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 10W
Lowest to $16.3451
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $75.6717
XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess