EN
  • EN
  • DE

MTD20N03HL

Part No MTD20N03HL
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986841-MTD20N03HL
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTD20N03HL CAD Model

Description

The MTD20N03HL is a Power MOSFET from NXP Semiconductors (formerly Freescale Semiconductor). It is designed for high-efficiency switching applications requiring fast switching speed and low on-resistance. This device is commonly used in various power management circuits.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Motor Control Circuits
  • Synchronous Rectification
  • LED Lighting
  • Battery Management Systems

Features

  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and logic circuits.
  • Avalanche Energy Rated: Provides robust performance under transient conditions.
  • Temperature Compensating Package
  • RoHS Compliant
  • Halogen Free

Benefits

  • High Efficiency: Low RDS(on) minimizes power dissipation, resulting in higher overall efficiency.
  • Simplified Circuit Design: Logic level gate drive reduces the need for external driver circuitry.
  • Improved Reliability: Avalanche energy rating enhances robustness and prevents damage from voltage spikes.
  • Reduced Heat Dissipation: Low RDS(on) reduces heat generation, allowing for smaller heat sinks.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Optimized Performance: Fast switching speed facilitates efficient operation in high-frequency circuits.

Additional Details

The MTD20N03HL is an N-Channel enhancement mode MOSFET. It is typically available in a DPAK or similar surface mount package. The drain-source voltage (VDS) is typically rated at 30V. The continuous drain current (ID) is rated typically at 20A. The gate-source voltage (VGS) is rated at +/-20V. The RDS(on) is typically specified at a VGS of 4.5V. This MOSFET is designed to operate over a wide temperature range. These devices are commonly used in switching regulators and load management circuits due to their efficiency and ability to be controlled by logic level signals.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess