EN
  • EN
  • DE

XPC604ERX180PE

Part No XPC604ERX180PE
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020999-XPC604ERX180PE
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC604ERX180PE CAD Model

Description

The Freescale (NXP) XPC604ERX180PE is a PowerPC 604e microprocessor. It's designed for embedded applications requiring high performance and efficient power consumption.

Applications:

  • Industrial Control Systems: Used in industrial automation and control applications.
  • Networking Equipment: Employed in routers, switches, and other networking devices.
  • Embedded Computing: Suited for embedded systems needing a powerful processor.
  • Telecommunications Infrastructure: Found in telecommunications equipment like base stations.
  • Medical Imaging Devices: Can be utilized in medical imaging systems.

Features:

  • PowerPC Architecture: Based on the PowerPC instruction set architecture (ISA).
  • 180 MHz Clock Speed: Operates at a clock frequency of 180 MHz.
  • Superscalar Architecture: Capable of executing multiple instructions per clock cycle.
  • 32 KB Instruction Cache: Includes a 32 KB instruction cache for fast instruction fetching.
  • 32 KB Data Cache: Includes a 32 KB data cache for fast data access.
  • Integrated Floating-Point Unit (FPU): Provides hardware support for floating-point operations.
  • Memory Management Unit (MMU): Supports virtual memory management.
  • PCI Interface: Includes a PCI interface for connecting to peripherals.
  • Low Power Consumption: Designed for efficient power usage.

Benefits:

  • High Performance: Delivers significant processing power for demanding applications.
  • Energy Efficiency: Optimizes power consumption for embedded environments.
  • Integration: Combines multiple functionalities into a single chip.
  • Reliability: Offers robust and reliable operation.
  • Versatility: Suitable for a wide range of embedded applications.
  • Real-time performance: Optimized for deterministic real-time performance

Additional Details:

The XPC604ERX180PE is typically packaged in a BGA (Ball Grid Array) package. It requires a suitable power supply and external memory (e.g., SDRAM) for operation. Refer to the Freescale (NXP) documentation for detailed specifications, including pinout, electrical characteristics, and thermal management requirements. Its superscalar architecture allows to execute up to 4 instructions per clock cycle. It supports both integer and floating point arithmetic operations, increasing its capabilities for signal processing tasks.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess