EN
  • EN
  • DE

XPC755BPX400LE

Part No XPC755BPX400LE
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032616-XPC755BPX400LE
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC755BPX400LE CAD Model

Description

The XPC755BPX400LE is a PowerPC 755 microprocessor from Freescale (now NXP Semiconductors). This processor is designed for embedded systems requiring high performance and low power consumption. It is a popular choice for networking, telecommunications, and industrial control applications.

Applications:

  • Networking Equipment: Used in routers, switches, and other network devices for packet processing and control plane functions.
  • Telecommunications: Implemented in telecom infrastructure equipment for signal processing and control.
  • Industrial Control: Employed in industrial automation systems for real-time control and data acquisition.
  • Aerospace and Defense: Utilized in embedded computing systems for avionics, radar, and other applications.
  • Medical Devices: Integrated into medical imaging and diagnostic equipment.

Features:

  • PowerPC Architecture: Based on the PowerPC architecture for high performance and energy efficiency.
  • Clock Speed: Operates at a clock speed of 400 MHz.
  • Cache Memory: Includes on-chip L1 and L2 caches for fast data access.
  • Floating-Point Unit (FPU): Integrated FPU for high-performance floating-point calculations.
  • Memory Interface: Supports various memory interfaces, including SDRAM and DDR SDRAM.
  • Power Management: Advanced power management features for low power consumption.

Benefits:

  • High Performance: Delivers excellent performance for embedded applications.
  • Low Power Consumption: Optimized for low power consumption, making it suitable for battery-powered devices.
  • Integrated Features: Includes integrated caches and FPU for enhanced performance.
  • Scalability: Can be scaled to meet different application requirements.
  • Robust Design: Designed for reliable operation in harsh environments.

Additional Details:

The XPC755BPX400LE is designed for easy integration into embedded systems. It provides comprehensive control and status signals, allowing for precise control over system operation. The processor also includes features for debugging and verification, enhancing the reliability of system development.

This microprocessor is particularly useful in applications where high performance and low power consumption are critical. Its advanced features, such as the integrated caches and FPU, make it a versatile solution for a wide range of embedded systems.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess