EN
  • EN
  • DE

6MBI15S-120

Part No 6MBI15S-120
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT MODULE ( S series)1200V / 15A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1129627-6MBI15S-120
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6MBI15S-120 CAD Model

Description

The 6MBI15S-120 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-power switching applications, offering efficient and reliable performance in various industrial and power electronics systems. The 'S' in the part number often indicates a specific series or design characteristic of the module.

Applications:

  • AC motor drives: Used for controlling the speed and torque of AC motors in industrial applications.
  • Inverter circuits: Forms the core switching component in inverter systems for converting DC to AC power.
  • UPS (Uninterruptible Power Supplies): Provides reliable power backup by switching to battery power during outages.
  • Welding machines: Used in the power conversion stage to deliver precise and controlled welding currents.
  • Induction heating: Facilitates the generation of high-frequency AC currents for heating metals.

Features:

  • High-speed switching: Enables efficient power conversion with minimal switching losses.
  • Low saturation voltage: Reduces conduction losses, improving overall efficiency.
  • High input impedance: Simplifies gate drive circuitry design.
  • Isolated baseplate: Provides electrical isolation between the module and the mounting surface, enhancing safety.
  • Robust short-circuit capability: Protects the module from damage during short-circuit events.

Benefits:

  • Improved energy efficiency: Reduces energy consumption and operating costs in power electronic systems.
  • Increased system reliability: Provides robust and dependable performance in demanding industrial environments.
  • Simplified system design: Facilitates easier integration into various power electronic circuits.
  • Reduced system size and weight: Offers a compact and lightweight solution for high-power applications.
  • Enhanced safety: Provides electrical isolation and protection against short-circuit events.

Additional Details:

The 6MBI15S-120 module typically includes six IGBTs in a three-phase bridge configuration. It is designed for operation at 1200V and a continuous collector current of 15A (at a specified temperature). The module features a low thermal resistance, ensuring efficient heat dissipation. It is also designed to meet relevant industry standards for safety and performance.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess