EN
  • EN
  • DE

MB90F352PMC

Part No MB90F352PMC
Manufacturer Fujitsu Electronics America, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFP64
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 711099-MB90F352PMC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB90F352PMC CAD Model

Description

The MB90F352PMC is a 16-bit microcontroller from Fujitsu Electronics America, Inc., belonging to the F²MC-16LX family. This microcontroller is designed for embedded control applications requiring high performance and a rich set of peripherals. It's built around a 16-bit CPU core known for its efficient instruction set and real-time processing capabilities.

Applications:

  • Automotive Applications: Engine control, transmission control, body control modules (BCM).
  • Industrial Control: Programmable logic controllers (PLCs), motor control, inverter control.
  • Consumer Electronics: Home appliances, audio/video equipment, power tools.
  • Office Automation: Printers, scanners, copiers.

Features:

  • 16-bit F²MC-16LX CPU Core: High-performance processing with optimized instruction set.
  • On-Chip Memory: Flash memory for program storage and RAM for data storage.
  • Timers: Multiple timers/counters for various timing and counting functions, including PWM generation.
  • Serial Communication Interfaces: UART, SPI, and I²C for communication with other devices.
  • A/D Converters: Analog-to-digital converters for interfacing with analog sensors.
  • Input/Output Ports: General-purpose I/O ports for controlling external devices.
  • Interrupt Controller: Flexible interrupt handling for real-time response.
  • Clock Generation: Internal and external clock source options.

Benefits:

  • High Performance: Enables complex control algorithms and real-time processing.
  • Integrated Peripherals: Reduces the need for external components, saving board space and cost.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Flexible Configuration: Configurable peripherals and memory options for various application needs.
  • Robust Design: Designed for reliable operation in harsh environments.

Additional Details:

The MB90F352PMC typically operates with a voltage range of 3V to 5.5V. The available on-chip memory varies depending on the specific derivative within the MB90F352 series. It supports a variety of development tools, including compilers, debuggers, and emulators, facilitating software development and debugging. The package type is generally a LQFP (Low Profile Quad Flat Package), making it suitable for surface-mount assembly. The device also incorporates watchdog timers for preventing system lock-ups and ensuring reliable operation. Detailed specifications, including memory size, I/O count, and operating temperature range, are available in the product datasheet.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess