EN
  • EN
  • DE

2SK1667

Part No 2SK1667
Manufacturer Hitachi, Ltd
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon N-Channel MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1127103-2SK1667
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK1667 CAD Model

Description

The 2SK1667 is an N-channel silicon MOSFET designed for VHF/UHF power amplifiers. Manufactured by Hitachi, this transistor is optimized for high-frequency performance, offering high power gain and low noise characteristics suitable for various communication and broadcast applications.

Applications:

  • VHF/UHF Power Amplifiers
  • TV Transmitters
  • FM Transmitters
  • Mobile Radio Equipment
  • Radar Systems

Features:

  • N-Channel MOSFET
  • High Power Gain
  • Low Noise Figure
  • High Breakdown Voltage
  • Excellent Linearity

Benefits:

  • Enhanced Power Amplification: The 2SK1667 delivers high power gain, ensuring efficient signal amplification for optimal performance in VHF/UHF applications.
  • Improved Signal Quality: Its low noise figure allows for cleaner signal amplification, improving overall signal quality in communication systems.
  • Reliable Operation: The high breakdown voltage ensures stable and reliable operation, even under demanding conditions.
  • Reduced Distortion: Excellent linearity minimizes signal distortion, preserving the integrity of the transmitted signal.
  • Versatile Application: Suitable for a wide range of applications, from TV transmitters to mobile radio equipment.

Specifications:

The 2SK1667 typically features a drain-source voltage (Vds) rating appropriate for VHF/UHF applications, a gate-source voltage (Vgs) rating, and a drain current (Id) rating. Its key performance parameters include power gain (Gp), noise figure (NF), and output power (Po) at specific frequencies. Consult the datasheet for precise specifications, including thermal resistance and package dimensions.

In summary, the 2SK1667 is a high-performance N-channel MOSFET designed to meet the demands of modern VHF/UHF power amplifier applications. Its low noise, high gain, and excellent linearity make it an ideal choice for designers seeking to optimize the performance of their communication and broadcast systems.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Sanken
N-Channel MOS FET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess