EN
  • EN
  • DE

AUIRFP4568

Part No AUIRFP4568
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 171A TO247AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 150 V 171A (Tc) 517W (Tc) Through Hole TO-247AC
Manufacturer Infineon Technologies
Series HEXFET®
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247AC
Family Name AUIRFP4568
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 2156-AUIRFP4568, SP001519624
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912285-AUIRFP4568
Ultra Librarian 3D Model Ultra Librarian AUIRFP4568 CAD Model

Description

The AUIRFP4568 is a high-performance automotive-qualified MOSFET from Infineon Technologies, designed for demanding applications in the automotive industry. This MOSFET combines robust design with advanced manufacturing techniques to deliver exceptional reliability and efficiency in switching applications.

Applications

  • Automotive Inverters: Used in automotive inverters for hybrid and electric vehicles, providing efficient power conversion.
  • Motor Control: Employed in motor control systems for various automotive applications, such as electric power steering and electric pumps.
  • DC-DC Converters: Utilized in DC-DC converters for automotive systems, providing stable and regulated power to various electronic components.
  • Battery Management Systems (BMS): Integrated into BMS for monitoring and controlling battery charge and discharge in electric vehicles.
  • High-Side Switches: Used as high-side switches in automotive applications, providing reliable power distribution and protection.

Features

  • Automotive Qualified: Meets the stringent quality and reliability requirements of the automotive industry (AEC-Q101 qualified).
  • Low RDS(on): Features a low drain-to-source on-resistance (RDS(on)), minimizing conduction losses and improving efficiency.
  • High Avalanche Ruggedness: Designed to withstand high avalanche energy, enhancing robustness and reliability in demanding applications.
  • Fast Switching Speed: Offers fast switching speeds, reducing switching losses and improving overall system performance.
  • Lead-Free Package: Available in a lead-free package, complying with environmental regulations.

Benefits

  • Improved Efficiency: Low RDS(on) minimizes conduction losses, leading to higher efficiency and reduced heat generation.
  • Enhanced Reliability: Automotive qualification ensures high reliability and long-term performance in harsh automotive environments.
  • Reduced System Size: High power density allows for smaller and more compact system designs.
  • Simplified Thermal Management: Lower heat generation simplifies thermal management and reduces the need for bulky heat sinks.
  • Compliance with Standards: Meets automotive industry standards, ensuring compatibility and safety in automotive applications.

The AUIRFP4568 typically operates with a gate drive voltage of around 10V, however, the datasheet should be reviewed for the suggested gate voltage. Proper gate drive design and layout are critical to optimize switching performance and minimize EMI. This MOSFET is often used in conjunction with gate drivers and protection circuits to enhance overall system reliability and performance. Consult the Infineon Technologies datasheet for detailed specifications, application notes, and design recommendations.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5817 $57.4902
13+ $7.8619 $102.2047
20+ $7.6162 $152.3240
28+ $7.3705 $206.3740
36+ $7.1248 $256.4928
47+ $6.3878 $300.2266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,523 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess