EN
  • EN
  • DE

BFP182E7765

Part No BFP182E7765
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-143
Collector Base Voltage (VCBO) 20 V
Collector Emitter Voltage (VCEO) 12 V
Max Collector Current 35 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 250 mW
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 4
RoHS Compliant
Win Source Part Number 1049159-BFP182E7765
Categories RF Transistors(BJT)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BFP182E7765 CAD Model

Description

The BFP182E7765 is a high-performance NPN silicon bipolar RF transistor manufactured by Infineon Technologies. This transistor is specifically designed for low-noise and high-gain amplification in various radio frequency (RF) applications. Its excellent performance characteristics make it suitable for use in communication systems, radar, and other high-frequency circuits.

Applications

  • Low Noise Amplifiers (LNAs)
  • Oscillators
  • Mixers
  • RF Front-End Modules
  • Communication Systems (e.g., cellular, WLAN)

Features

  • NPN Silicon Bipolar Transistor
  • Low Noise Figure
  • High Gain
  • High Transition Frequency
  • Small Package
  • RoHS Compliant

Benefits

  • Ensures minimal noise contribution, improving the signal-to-noise ratio in sensitive receiver applications.
  • Provides high amplification, enhancing the sensitivity of RF circuits.
  • Enables operation at high frequencies, making it suitable for modern communication systems.
  • Saves valuable board space, enabling smaller and more compact designs.
  • Compliant with environmental regulations.
  • Optimized for performance in many common applications

Additional Details

The BFP182E7765 is characterized by its low noise figure and high gain, making it an ideal choice for low-noise amplifier (LNA) applications. Its high transition frequency allows it to be used in high-frequency circuits. The small package minimizes board space requirements. This transistor is designed for optimal performance in RF front-end modules and communication systems.

Technical Specifications:

  • Polarity: NPN
  • Transition Frequency (fT): Typically specified in GHz.
  • Noise Figure (NF): Typically specified in dB.
  • Gain: Typically specified in dB.
  • Collector Current (Ic): Specified in the datasheet.
  • Package: SOT-343

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess