EN
  • EN
  • DE

BFP840FESD H6327

Part No BFP840FESD H6327
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TSFP-4
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 752347-BFP840FESD H6327
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFP840FESD H6327 CAD Model

Description

The BFP840FESD H6327 is a high-performance, low-noise RF transistor from Infineon Technologies, designed for demanding applications in wireless communication systems. This NPN silicon germanium (SiGe) heterojunction bipolar transistor (HBT) offers exceptional performance at high frequencies, combined with robust electrostatic discharge (ESD) protection.

Applications

  • Low Noise Amplifiers (LNAs) for GPS, WLAN, and cellular applications
  • RF Front-End Modules in mobile devices
  • High-frequency oscillators
  • Mixers
  • Satellite communication systems

Features

  • NPN Silicon Germanium (SiGe) HBT
  • High Transition Frequency (fT)
  • Low Noise Figure
  • High Gain
  • Integrated ESD Protection
  • Small SOT-343 Package

Benefits

  • Enables excellent high-frequency performance, crucial for modern wireless applications.
  • Ensures minimal noise contribution, improving signal reception in sensitive applications.
  • Provides strong amplification, enhancing signal strength in RF circuits.
  • Protects the transistor from damage due to electrostatic discharge, improving reliability.
  • Allows for compact designs, ideal for portable devices.
  • Optimized for performance in many common applications

Additional Details

The BFP840FESD H6327 combines high-frequency performance with robust ESD protection, making it a reliable choice for sensitive RF applications. The SiGe HBT technology enables high gain and low noise at high frequencies. The integrated ESD protection enhances the transistor's robustness and reduces the risk of damage during handling and operation. The device's small SOT-343 package minimizes board space requirements.

Technical Specifications:

  • Polarity: NPN
  • Technology: SiGe HBT
  • Transition Frequency (fT): Typically specified in GHz.
  • Noise Figure (NF): Typically specified in dB.
  • Gain: Typically specified in dB.
  • ESD Protection: Integrated
  • Package: SOT-343

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
Broadcom Limited
RF TRANS NPN 12V 8GHZ DIE
Lowest to $250.7519
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6171 $52.4535
200+ $0.5063 $101.2600
310+ $0.4905 $152.0550
425+ $0.4747 $201.7475
545+ $0.4589 $250.1005
730+ $0.4114 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess