EN
  • EN
  • DE
  • IT

BFR182E6327HTSA1

Part No BFR182E6327HTSA1
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description RF TRANS NPN 12V 8GHZ SOT23-3 / RF Transistor NPN 12V 35mA 8GHz 250mW Surface Mount PG-SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Manufacturer Infineon Technologies
Packaging Reel - TR
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 12V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 0.9dB ~ 1.3dB @ 900MHz ~ 1.8GHz
Gain 12dB ~ 18dB
Power - Max 250mW
DC Current Gain (hFE) (Min) @ Ic, Vce 70 @ 10mA, 8V
Current - Collector (Ic) (Max) 35mA
Temperature Range - Operating 150°C (TJ)
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package PG-SOT23
Base Product Number BFR182
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number BFR182E6327INDKR-ND,BFR182E6327HTSA1TR,SP000011051,INFINFBFR182E6327HTSA1,BFR182E6327INDKR,BFR182E6327,BFR182E6327XT,2156-BFR182E6327HTSA1,BFR182E6327INTR,BFR 182 E6327-ND,BFR182E6327BTSA1,BFR182E6327HTSA1DKR,BFR182E6327HTSA1CT,BFR182E6327INCT,BFR182E6327INCT-ND,BFR 182 E6327,BFR182E6327INTR-ND
Standard Package 3,000
Win Source Part Number 1325018-BFR182E6327HTSA1
Ultra Librarian 3D Model Ultra Librarian BFR182E6327HTSA1 CAD Model

Description

The Infineon Technologies 1325018-BFR182E6327HTSA1 is a surface-mount bipolar junction transistor.

  • Transistor Type: NPN
  • Maximum Collector Emitter Breakdown Voltage: 12V
  • Maximum Collector Current: 35mA
  • Gain Range: 12dB to 18dB
  • DC Current Gain: 70 @ 10mA and 8V Vce
  • Transition Frequency: 8GHz
  • Noise Figure: 0.9dB to 1.3dB @ 900MHz to 1.8GHz
  • Package: PG-SOT23
  • Temperature Range: 150°C
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
Broadcom Limited
RF TRANS NPN 12V 8GHZ 35 MICRO X
Lowest to $130.5264
Microchip Technology
SMALL-SIGNAL BJT
Lowest to $13.3628
Panasonic
RF TRANS NPN 12V 4.5GHZ SMINI3
Lowest to $0.0758
Renesas Electronics America
NPN HIGH FREQPOWER AMP / RF Transistor
Lowest to $7.4434
ON Semiconductor
RF TRANS NPN 12V 10GHZ 6CPH
Lowest to $0.2162
Infineon Technologies
RF TRANS NPN 4V 45GHZ SOT343
Lowest to $0.1462
ON Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR, / RF Transistor
Need more? Email Us
ON Semiconductor
RF TRANS NPN 40V 1.1GHZ TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess