The BSC072N03LD is a cutting-edge OptiMOS™ power MOSFET from Infineon Technologies, engineered for high-efficiency power conversion in various applications. This N-channel MOSFET stands out due to its exceptionally low on-state resistance (RDS(on)) and rapid switching capabilities, making it a premier choice for optimizing power management systems.
Applications:
- Synchronous rectification in switched-mode power supplies (SMPS)
- DC-DC converters
- Motor control applications
- Load switching
- High-frequency power conversion
Features:
- OptiMOS™ technology
- N-channel, logic level
- Ultra-low on-state resistance (RDS(on))
- Fast switching speed
- Avalanche rated
- Pb-free terminal plating; RoHS compliant
Benefits:
- Significantly improved system efficiency, reducing power losses
- Minimized heat generation, leading to enhanced thermal management
- Increased system reliability and extended operational lifespan
- Simplified design due to optimized performance characteristics
- Enhanced power density, enabling compact system designs
Additional Details:
The BSC072N03LD features a drain-source voltage (VDS) of 30V and can handle a continuous drain current (ID) of up to 40A (depending on thermal conditions). Its remarkably low gate charge (Qg) ensures swift switching, reducing switching losses and enhancing overall efficiency. The device is housed in a PG-TDSON-8 package, offering excellent thermal dissipation and a small footprint.
This MOSFET is particularly advantageous in synchronous rectification applications within SMPS, where its minimal RDS(on) reduces conduction losses, resulting in maximum efficiency. Its high current and voltage handling capabilities make it a dependable option for challenging applications in both industrial and consumer electronics.
The avalanche rating of the BSC072N03LD bolsters its robustness and reliability, providing protection against voltage spikes and transient events. The device's compliance with Pb-free terminal plating and RoHS standards ensures environmental responsibility. In summary, the BSC072N03LD offers a compelling combination of performance, efficiency, and dependability for a broad spectrum of power management applications.