EN
  • EN
  • DE

BSC0911ND

Part No BSC0911ND
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Dual N-Channel OptiMOS™ MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1154695-BSC0911ND
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSC0911ND CAD Model

Description

The BSC0911ND is a power MOSFET from Infineon Technologies, belonging to their OptiMOS™ family. This N-channel MOSFET is designed for high-efficiency power conversion and switching applications. It is characterized by low on-resistance (RDS(on)) and optimized switching behavior, making it suitable for demanding applications requiring high power density and efficiency.

Applications:

  • Synchronous Rectification: Commonly used in synchronous rectification circuits within DC-DC converters to enhance efficiency.
  • Switched-Mode Power Supplies (SMPS): Employed in SMPS for servers, telecom equipment, and various power supply units.
  • Motor Control: Utilized in motor control applications to switch and control power efficiently.
  • DC-DC Conversion: Ideal for diverse DC-DC conversion scenarios where high efficiency is a priority.
  • Battery Management Systems (BMS): Integrated into BMS for efficient power management and protection of battery systems.

Features:

  • Low RDS(on): Reduces conduction losses, which leads to improved efficiency in power circuits.
  • Optimized Switching Performance: Low gate charge (Qg) and gate resistance (Rg) minimize switching losses.
  • Avalanche Rated: Designed to withstand avalanche conditions, ensuring enhanced reliability.
  • Logic Level Drive: Can be driven directly by logic-level signals, simplifying the driving circuitry.
  • Small Footprint: Available in compact SMD packages, making it suitable for space-constrained applications.
  • Robust Design: Ensures reliable performance even under demanding operating conditions.
  • Halogen-Free and RoHS Compliant: Environmentally friendly, adhering to industry standards for hazardous substances.

Benefits:

  • Enhanced Efficiency: Low RDS(on) and optimized switching performance minimize power losses, enhancing overall efficiency.
  • Simplified Design: Logic level drive simplifies the design and reduces the number of required components.
  • Improved Reliability: Avalanche rating and robust design ensure reliable performance under transient and challenging conditions.
  • Reduced Heat Dissipation: Lower losses result in less heat generation, improving overall system reliability and thermal management.
  • Environmentally Responsible: Halogen-free and RoHS compliant, contributing to environmental protection.

Additional Details:

The BSC0911ND has specific electrical characteristics detailed in its datasheet, including maximum drain-source voltage, gate-source voltage, and continuous drain current ratings. It is typically mounted using standard SMT processes. It is suitable for applications requiring a combination of high efficiency, reliable performance, and a compact footprint. For detailed specifications and application guidelines, refer to the official documentation from Infineon Technologies.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7840 $58.4640
51+ $2.2844 $116.5044
79+ $2.2130 $174.8270
108+ $2.1416 $231.2928
140+ $2.0702 $289.8280
187+ $1.8561 $347.0907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess