EN
  • EN
  • DE
  • IT

BSP298 L6327

Part No BSP298 L6327
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+Rohs
Reference case SOT-223
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 737451-BSP298 L6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSP298 L6327 CAD Model

Description

The BSP298 L6327 is a P-Channel enhancement mode MOSFET from Infineon Technologies, primarily designed for switching applications, particularly in scenarios requiring efficient power management. This MOSFET offers a combination of low on-resistance, fast switching speed, and robust design, making it suitable for various power control circuits.

Applications:

  • Load Switching
  • Power management in portable devices
  • DC-DC converters
  • Battery management systems
  • LED drivers

Features:

  • P-Channel enhancement mode
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Logic level driving
  • Surface mount package
  • Pb-free lead finishing; RoHS compliant

Benefits:

  • Reduced power loss: Low on-resistance minimizes power dissipation, improving overall efficiency.
  • Efficient switching: Fast switching speed enables efficient power conversion and control.
  • Direct microcontroller interface: Logic level driving allows direct control from microcontrollers without additional driver circuitry.
  • Compact design: Surface mount package enables smaller and more compact circuit designs.
  • Environmentally friendly: Pb-free lead finishing and RoHS compliance ensure adherence to environmental regulations.

Additional Details:

The BSP298 L6327's key specifications include a low on-resistance, contributing to minimal power loss during operation. Its fast switching speed makes it ideal for applications requiring efficient power conversion. The device is designed to operate within specific voltage and current ranges. It comes in a small surface-mount package, which facilitates automated assembly processes and contributes to overall miniaturization. The Pb-free lead finishing and RoHS compliance ensure adherence to environmental regulations. Its logic level gate drive capability makes interfacing with microcontrollers simple.

This MOSFET is suitable for a variety of switching applications, including load switching and power management in portable devices. Proper thermal management is recommended to maintain optimal performance and reliability. Detailed electrical characteristics and application notes can be found in the manufacturer's datasheet.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess