The IPB70N10S3-12 is a StrongIRFET™ power MOSFET from Infineon Technologies. This N-channel MOSFET is designed for high-current, high-efficiency applications, offering a low on-state resistance (Rds(on)) and robust performance in demanding environments.
Applications
- Synchronous rectification in DC-DC converters
- Motor control
- Battery management systems
- Uninterruptible power supplies (UPS)
- Automotive applications (e.g., body control, motor control)
Features
- N-channel MOSFET
- Low on-state resistance (Rds(on))
- Avalanche rated
- 175°C operating temperature
- Logic-level gate drive
- RoHS compliant
Benefits
- Improved efficiency in power conversion systems
- Reduced power losses and heat dissipation
- Robust performance under transient conditions
- High operating temperature for demanding environments
- Simplified gate drive circuitry
- Environmentally friendly due to RoHS compliance
Additional Details
The IPB70N10S3-12 features a drain-source voltage (Vds) rating suitable for typical power supply voltages. Its low gate charge (Qg) contributes to its fast switching performance and reduces gate drive losses. The device is typically packaged in a TO-263 (D2PAK) package for efficient heat dissipation. Its key parameters like Rds(on) and Qg are optimized for high efficiency and low power loss. The avalanche rating provides added robustness against voltage transients. The high operating temperature enables reliable operation in harsh environments. This StrongIRFET™ MOSFET is designed for demanding power electronics applications where efficiency, robustness, and reliability are critical. The specific gate threshold voltage is designed for easy driving with logic-level signals.