The IPL60R185CFD7 is a CoolMOS™ CFD7 superjunction MOSFET from Infineon Technologies, designed for resonant switching topologies in applications such as lighting, LCD TVs, and adapters/chargers. This MOSFET combines fast switching performance with robust body diode characteristics, enabling high efficiency and reliability. The CoolMOS™ CFD7 technology is optimized for soft-switching applications, reducing switching losses and improving overall system performance.
Applications:
- Lighting Ballasts
- LCD TV Power Supplies
- Adapters and Chargers
- Induction Heating
- Welding Equipment
Features:
- CoolMOS™ CFD7 technology for resonant switching
- Fast body diode with robust commutation
- Low on-state resistance (Rds(on)) for minimal conduction losses
- Optimized gate charge (Qg) for fast switching speeds
- Integrated gate resistor (Rg) for improved EMI performance
- Pb-free lead finish; RoHS compliant
- Increased system reliability due to robust body diode performance
Benefits:
- Increased energy efficiency in resonant switching applications
- Reduced switching losses due to fast body diode and optimized gate charge
- Improved system reliability and robustness
- Simplified design with integrated gate resistor
- Environmentally friendly due to Pb-free and RoHS compliance
- Reduced EMI emissions
Additional Details:
The IPL60R185CFD7 is an N-channel MOSFET with a drain-source voltage (Vds) rating of 600V and a continuous drain current (Id) rating of up to 20.7A (depending on the case temperature). It has a typical Rds(on) of 0.185 Ω at Vgs=10V, which minimizes conduction losses. The device is packaged in a PG-LL TO-252-2 package, suitable for surface mount assembly. The integrated gate resistor helps to reduce EMI emissions, simplifying the design process.
The CoolMOS™ CFD7 technology provides a fast body diode with robust commutation, making it ideal for resonant switching applications where the body diode is frequently used. This results in reduced switching losses and improved overall system efficiency. The MOSFET is designed for reliable operation in demanding environments.