EN
  • EN
  • DE

IPT007N06NATMA1

Part No IPT007N06NATMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 300A 8HSOF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1
Manufacturer Infineon Technologies
Series OptiMOS™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerSFN
Case / Package PG-HSOF-8-1
Family Name IPT007
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number IPT007N06N, SP001100158, Q9491993, IPT007N06NATMA1TR, IPT007N06NATMA1DKR, IPT007N06NATMA1CTINACTIVE, -IPT007N06NATMA1, IPT007N06NATMA1CT, IPT007N06NATMA1CT-NDL
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874877-IPT007N06NATMA1
Ultra Librarian 3D Model Ultra Librarian IPT007N06NATMA1 CAD Model

Description

The IPT007N06NATMA1 is a OptiMOS™ power MOSFET from Infineon Technologies. It's designed for high-efficiency power conversion and switching applications. This N-channel MOSFET offers low on-resistance (RDS(on)) and fast switching speeds, making it suitable for synchronous rectification, DC-DC converters, and motor control applications.

Applications:

  • Synchronous Rectification: Used in secondary-side rectification in power supplies to improve efficiency.
  • DC-DC Converters: Employed in various DC-DC converter topologies, including buck, boost, and buck-boost converters.
  • Motor Control: Found in motor control circuits for applications like power tools, e-bikes, and robotics.
  • Battery Management Systems (BMS): Used in BMS for battery charging and discharging control.
  • Load Switches: Implemented as load switches in power distribution systems.

Features:

  • OptiMOS™ Technology: Provides superior switching performance and low on-resistance.
  • Low RDS(on): Minimizes conduction losses, leading to higher efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • Avalanche Rated: Provides robustness against voltage spikes and overvoltage conditions.
  • Logic Level Input: Compatible with logic-level gate drive signals.
  • Pb-free and RoHS Compliant: Complies with environmental regulations.

Benefits:

  • High Efficiency: Reduces energy consumption and lowers operating costs.
  • Improved Thermal Performance: Enables higher power density and smaller system size.
  • Simplified Design: Reduces design complexity and speeds up time-to-market.
  • Enhanced Reliability: Ensures long-term system performance and reduces downtime.
  • Reduced System Cost: Optimizes component count and lowers overall system cost.

Additional Details:

The IPT007N06NATMA1 features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of up to 100A at 25°C case temperature. The typical RDS(on) is 7 mOhms at VGS = 10V. It is available in a PG-TDSON-8 package. The device is designed to operate over a wide temperature range and is suitable for applications requiring high power density and efficiency. The logic-level gate drive simplifies the driving circuitry and reduces power consumption in the gate drive stage.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7779 $53.3370
70+ $1.4588 $102.1160
110+ $1.4133 $155.4630
150+ $1.3677 $205.1550
190+ $1.3221 $251.1990
255+ $1.1853 $302.2515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,060 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess