EN
  • EN
  • DE

TF222B-B5-TL-E

Part No TF222B-B5-TL-E
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 364753-TF222B-B5-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF222B-B5-TL-E CAD Model

Description

The TF222B-B5-TL-E is a discrete IGBT (Insulated Gate Bipolar Transistor) manufactured by Infineon Technologies. IGBTs are semiconductor devices used as electronic switches in high-power applications. The TF222B-B5-TL-E is designed for applications requiring high efficiency and fast switching speeds.

Applications

  • Motor Drives: Used in AC and DC motor drives for industrial automation, electric vehicles, and other motor control applications.
  • Inverters: Integrated into solar inverters, UPS (Uninterruptible Power Supplies), and other power conversion systems.
  • Welding Equipment: Employed in welding machines for precise current control.
  • Induction Heating: Used in induction heating systems for various industrial processes.
  • Power Supplies: Utilized in high-power switching power supplies.

Features

  • High Switching Speed: Designed for fast switching speeds, reducing switching losses and improving efficiency.
  • Low Saturation Voltage: Features low saturation voltage (VCE(sat)), minimizing conduction losses.
  • High Input Impedance: Offers high input impedance, simplifying gate drive requirements.
  • Robust Avalanche Capability: Provides robust avalanche capability for increased reliability under transient conditions.
  • Temperature Stability: Exhibits stable performance over a wide temperature range.
  • Easy to Parallel: Designed for easy paralleling, enabling higher current handling capabilities.
  • Lead-Free Package: Available in a lead-free package, compliant with RoHS standards.

Benefits

  • Increased Efficiency: Reduces power losses and improves overall system efficiency.
  • Improved Reliability: Enhances system reliability through robust design and avalanche capability.
  • Simplified Design: Streamlines system design with high input impedance and easy paralleling capabilities.
  • Compact Size: Available in a compact package for space-constrained applications.
  • Environmentally Friendly: Compliant with RoHS standards, minimizing environmental impact.

Additional Details

The TF222B-B5-TL-E is typically supplied in a standard TO-220 or similar package. Proper gate drive circuitry is essential for optimal performance. The datasheet provides detailed electrical characteristics, switching characteristics, and thermal resistance values. Careful consideration of thermal management is crucial to prevent overheating and ensure long-term reliability. Gate resistors are typically used to control the turn-on and turn-off speeds and minimize EMI. The specific voltage and current ratings should be carefully considered based on the application requirements.

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,520+ $0.0381 $57.9120
3,705+ $0.0312 $115.5960
5,770+ $0.0300 $173.1000
8,000+ $0.0289 $231.2000
10,000+ $0.0289 $289.0000
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 1520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess