EN
  • EN
  • DE

TLE7469V53

Part No TLE7469V53
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Infineon Technologies
Win Source Part Number 217927-TLE7469V53
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE7469V53 CAD Model

Description

The TLE7469V53 is a monolithic integrated circuit from Infineon Technologies, specifically designed as a system power supply for automotive applications. It integrates multiple voltage regulators and supervisory functions into a single package, providing a comprehensive power management solution for microcontrollers and other electronic components.

Applications:

  • Automotive body control modules (BCM)
  • Instrument clusters
  • Gateway modules
  • Engine control units (ECU)
  • Transmission control units (TCU)

Features:

  • Multiple voltage regulators for different supply voltages (e.g., 5V, 3.3V)
  • Watchdog timer for microcontroller supervision
  • Reset generation for microcontroller startup
  • Overvoltage protection
  • Reverse polarity protection
  • Short-circuit protection
  • Overtemperature protection
  • Enable function
  • CAN transceiver interface

Benefits:

  • Reduced system cost and board space due to high integration
  • Enhanced system reliability through comprehensive protection and supervision features
  • Simplified system design and reduced component count
  • Improved diagnostic capabilities for faster fault detection and resolution
  • Robust performance in harsh automotive environments

Additional Details:

The TLE7469V53 typically operates from a 12V automotive battery voltage. It provides multiple regulated output voltages to power various electronic components in the system. The integrated watchdog timer monitors the microcontroller's activity and generates a reset signal if the microcontroller fails to respond within a specified time. The reset generation function ensures proper microcontroller startup after power-up or fault conditions. The overvoltage protection prevents damage to the system in case of voltage surges. The reverse polarity protection protects the system from damage if the battery is accidentally connected in reverse. The short-circuit protection limits the output current in case of a short circuit. The overtemperature protection shuts down the device if the junction temperature exceeds a safe limit. The enable function allows for disabling the device to reduce power consumption in standby mode. The integrated CAN transceiver interface enables communication with other modules in the vehicle. The TLE7469V53 is available in a small surface-mount package, making it suitable for space-constrained applications. Infineon provides detailed documentation and support to facilitate the integration of the TLE7469V53 into various systems. The device is compliant with automotive safety standards such as ISO 26262.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7447 $61.6811
30+ $3.8935 $116.8050
46+ $3.7722 $173.5212
64+ $3.6498 $233.5872
82+ $3.5285 $289.3370
110+ $3.1635 $347.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess