EN
  • EN
  • DE

TUA4306C1

Part No TUA4306C1
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101603-TUA4306C1
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TUA4306C1 CAD Model

Description

The TUA4306C1 is a monolithic integrated circuit (IC) manufactured by Infineon Technologies. It is designed primarily for use as a dual differential receiver in automotive applications, particularly within vehicle communication systems.

Applications

  • Automotive Communication Systems: Specifically designed as a receiver for differential signals in car networks (e.g., CAN, LIN).
  • Industrial Control Systems: Receivers for differential communication links in industrial environments.
  • Data Acquisition Systems: Front-end receiver for differential data transmission.

Features

  • Dual Differential Receiver: Contains two independent differential receiver channels.
  • High Common-Mode Rejection: Effectively rejects common-mode noise, improving signal integrity.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages, suitable for automotive environments.
  • Low Current Consumption: Minimizes power dissipation.
  • Short-Circuit Protection: Built-in protection against short circuits to ground and supply voltage.
  • Robust ESD Protection: Protects against electrostatic discharge events.
  • AEC-Q100 Qualified: Meets the stringent requirements of the Automotive Electronics Council (AEC) for automotive applications.

Benefits

  • Reliable Communication: High common-mode rejection ensures reliable data transmission in noisy environments.
  • Robust Performance: Short-circuit and ESD protection enhance reliability and longevity.
  • Low Power Consumption: Minimizes power consumption, contributing to energy efficiency.
  • Automotive Grade: AEC-Q100 qualification ensures suitability for demanding automotive applications.
  • Simplified System Design: Integration of dual receivers simplifies system design and reduces component count.

Additional Details

The TUA4306C1 typically requires external termination resistors to match the impedance of the communication bus. Detailed electrical characteristics, such as input threshold voltages, propagation delays, and supply current, are available in the product datasheet. The package is typically a small surface-mount package for efficient PCB utilization. It's important to consult the datasheet for specific application guidelines and termination recommendations.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess