EN
  • EN
  • DE

TP28F512-120

Part No TP28F512-120
Manufacturer Intel
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
RoHS Non-Compliant
Win Source Part Number 1100692-TP28F512-120
Categories OEM Parts(T-Z)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TP28F512-120 CAD Model

Description

The TP28F512-120 is a 512K (64K x 8) Flash Memory device manufactured by Intel. This memory device is designed for applications requiring non-volatile storage with high performance and reliability. It is commonly used in embedded systems, data logging, and program storage applications.

Applications:

  • Embedded Systems: Used for storing program code and data in embedded control applications.
  • Data Logging: Employed in data loggers for storing sensor readings and other critical information.
  • Program Storage: Utilized for storing firmware and software updates in electronic devices.
  • Industrial Control Systems: Integrated into industrial controllers for storing configuration data and control algorithms.
  • Instrumentation: Used in test and measurement equipment for storing calibration data and measurement results.

Features:

  • 512K (64K x 8) Flash Memory: Provides non-volatile storage with a capacity of 512 kilobits.
  • Fast Access Time: Offers a fast access time of 120 ns, enabling quick data retrieval.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.
  • Sector Erase Architecture: Allows for efficient sector-based erase operations.
  • Automatic Write Protection: Prevents accidental data corruption during power loss.
  • High Endurance: Designed for a high number of write/erase cycles, ensuring long-term reliability.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • High Performance: Fast access time enables quick program execution and data retrieval.
  • Simplified System Design: Single power supply requirement simplifies board layout and reduces component count.
  • Efficient Erase Operations: Sector erase architecture minimizes erase time and improves overall performance.
  • Data Protection: Automatic write protection prevents accidental data loss.
  • Long-Term Reliability: High endurance ensures reliable operation over the product's lifespan.

The TP28F512-120's fast access time is crucial for applications where quick program execution is required. The sector erase architecture enables efficient and flexible memory management. The automatic write protection feature safeguards data against corruption during power outages. The device is designed for harsh environments, ensuring reliable operation in a wide range of temperatures. This flash memory device provides a robust and dependable solution for non-volatile storage needs in various applications.

Technical Specifications (Example):

  • Memory Size: 512K (64K x 8)
  • Access Time: 120 ns
  • Supply Voltage: 5V
  • Operating Temperature: -40°C to +85°C
  • Package Type: DIP or PLCC

You May Also Be Interested in

Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess