EN
  • EN
  • DE

IRLML6401PBF

Part No IRLML6401PBF
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188591-IRLML6401PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IRLML6401PBF CAD Model

Description

The IRLML6401PBF is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by International Rectifier (now Infineon Technologies). This MOSFET is designed for low-voltage, high-speed switching applications. It is commonly used in portable devices, power management circuits, and load switching applications due to its low on-resistance and compact size.

Applications:

  • Load Switching: Used as a switch to control power to different loads in electronic circuits.
  • Power Management: Implemented in power management circuits for efficient power distribution and control.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power conversion.
  • Portable Devices: Suitable for portable devices like smartphones, tablets, and laptops due to its compact size and efficiency.
  • Battery Management Systems: Used in battery management systems for efficient charging and discharging of batteries.

Features:

  • P-Channel MOSFET: A P-Channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during switching.
  • Low Gate Threshold Voltage (VGS(th)): Enables operation with low-voltage gate drive signals.
  • Fast Switching Speed: Provides rapid switching performance for high-frequency applications.
  • Logic-Level Compatible: Can be directly driven by logic-level signals.
  • Surface Mount Package: Available in a small SOT-23 package for compact designs.
  • Lead-Free: Compliant with lead-free standards.

Benefits:

  • Efficient Switching: Low on-resistance reduces power loss and improves efficiency.
  • Low-Voltage Operation: Operates with low-voltage gate drive signals, simplifying circuit design.
  • Fast Response: Fast switching speed enables high-frequency operation.
  • Compact Design: Small package size allows for space-saving designs.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Technical Specifications:

Typical specifications (refer to the datasheet for precise values):

  • Drain-Source Voltage (VDS): -20V
  • Gate-Source Voltage (VGS): ±12V
  • Continuous Drain Current (ID): -3.7A
  • On-Resistance (RDS(on)): 0.050 Ohms at VGS = -4.5V
  • Gate Threshold Voltage (VGS(th)): -0.45V to -1.05V
  • Power Dissipation (PD): 1.1W
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOT-23

The IRLML6401PBF is a high-performance P-Channel MOSFET suitable for a wide range of low-voltage switching applications. Its low on-resistance, fast switching speed, and compact size make it an ideal choice for portable devices, power management circuits, and load switching designs.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1062 $50.4450
1,010+ $0.0995 $100.4950
1,565+ $0.0961 $150.3965
2,240+ $0.0894 $200.2560
2,910+ $0.0860 $250.2600
3,630+ $0.0827 $300.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197,660 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess